EN
  • EN
  • DE

UCC28631DR

Part No UCC28631DR
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 7SOIC / Converter Offline Flyback Topology 200Hz ~ 120kHz 7-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 14.75 V
Voltage - Supply (Vcc/Vdd) 8V ~ 20V
Duty Cycle 70%
Frequency - Switching 200Hz ~ 120kHz
Power (Watts) 30 W
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package 7-SOIC
Mounting Type Surface Mount
Base Product Number UCC28631
Standard Package 2,500 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 901736-UCC28631DR
Ultra Librarian 3D Model Ultra Librarian UCC28631DR CAD Model

Description

The UCC28631DR is a highly integrated Power Factor Correction (PFC) controller IC from Texas Instruments, designed to meet the needs of modern power supply units with improved power efficiency and reduced harmonic distortion. This advanced controller is suitable for a range of applications, including but not limited to switch-mode power supplies, LED drivers, and power adapters.

Key Features

  • High-Efficiency PFC Control: The UCC28631DR employs advanced control techniques to ensure high power factor and low Total Harmonic Distortion (THD) across a wide load range, which is crucial for energy-saving and compliance with international power standards.
  • Wide Operating Range: This controller operates over a wide input voltage range, accommodating various global power standards and making it versatile for use in multiple regions without the need for significant modifications.
  • Green-Mode Operation: With its green-mode feature, the UCC28631DR reduces power consumption at light loads, leading to energy savings and a reduction in standby power losses.
  • Protection Features: It includes a comprehensive suite of protection features such as over-voltage, under-voltage, over-current, and over-temperature protections, ensuring the longevity and reliability of the power supply.
  • Soft Start Capability: The soft-start function minimizes inrush current during startup, which is beneficial for the longevity of the device and the stability of the power system.

Applications

The UCC28631DR is ideal for applications that require efficient power conversion with a high power factor, such as:

  • AC-DC power supplies for consumer electronics
  • Power adapters for laptops and mobile devices
  • LED lighting systems
  • Telecom power systems
  • Industrial power supplies

Package and Availability

The UCC28631DR comes in a compact SOIC-8 (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications. It is available for order through Texas Instruments' distribution network, ensuring easy access for designers and manufacturers.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3047 $65.2188
8+ $13.3782 $107.0256
12+ $12.9602 $155.5224
16+ $12.5421 $200.6736
21+ $12.1240 $254.6040
28+ $10.8698 $304.3544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess