EN
  • EN
  • DE

UCC28631D

Part No UCC28631D
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 7SOIC / Converter Offline Flyback Topology 200Hz ~ 120kHz 7-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr Texas Instruments
Package Tube
Product Status Active
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 14.75 V
Voltage - Supply (Vcc/Vdd) 8V ~ 20V
Duty Cycle 70%
Frequency - Switching 200Hz ~ 120kHz
Power (Watts) 30 W
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package 7-SOIC
Mounting Type Surface Mount
Base Product Number UCC28631
Standard Package 75 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 938069-UCC28631D
Ultra Librarian 3D Model Ultra Librarian UCC28631D CAD Model

Description

Introducing the UCC28631D Controller from Texas Instruments

The UCC28631D is a versatile and efficient power supply controller from the reputable semiconductor manufacturer, Texas Instruments. This controller is designed to provide a high level of performance for flyback power supplies, which are commonly used in applications such as adapters, LED lighting, and standby power systems. With its advanced features and robust design, the UCC28631D is an ideal solution for engineers looking to enhance the efficiency and reliability of their power supply designs.

Key Features

  • Primary-Side Regulation (PSR): Eliminating the need for an optocoupler, the UCC28631D utilizes PSR for output voltage and current control, which simplifies the design and improves reliability.
  • Wide VDD Range: The device operates over a wide VDD range, accommodating various applications and ensuring consistent performance across different power levels.
  • Multi-Mode Operation: It supports both discontinuous conduction mode (DCM) and quasi-resonant switching, optimizing efficiency across the entire load range.
  • Green-Mode Operation: The UCC28631D features a green-mode operation that significantly reduces standby power consumption, making it an eco-friendly choice for power-sensitive designs.
  • High-Level Protection: It includes a suite of protection features such as overcurrent, overvoltage, and thermal shutdown, safeguarding the system against a wide array of potential faults.

Applications

The UCC28631D is suitable for a broad spectrum of applications, including:

  • AC/DC Adapters for Notebooks, Tablets, and Smartphones
  • LED Lighting Drivers
  • Standby and Auxiliary Power Supplies
  • Off-Line Battery Chargers

Engineers and designers can take advantage of the UCC28631D's advanced feature set to create power supplies that meet strict energy efficiency standards while maintaining a high level of performance. With its emphasis on reducing power consumption without sacrificing output quality, the UCC28631D is a smart choice for modern, energy-conscious designs.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer support team. The UCC28631D is available in a standard 8-pin SOIC package, making it easy to integrate into your existing PCB layouts.

You May Also Be Interested in

Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6293 $57.0255
75+ $1.3368 $100.2600
120+ $1.2951 $155.4120
160+ $1.2533 $200.5280
210+ $1.2115 $254.4150
280+ $1.0862 $304.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,750 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess