EN
  • EN
  • DE

UCC2839D

Part No UCC2839D
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SECONDARY SIDE CTRLR 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Secondary-Side Controller
Supply Voltage - Operating 7.5 V to 15 V
Operating Supply Current 1.3mA
Temperature Range - Operating -40°C to 85°C
Case / Package 14-SOIC
Win Source Part Number 1115846-UCC2839D
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Automation & Process Control, Signal Processing, Clock & Timing
Ultra Librarian 3D Model Ultra Librarian UCC2839D CAD Model

Description

Introducing the UCC2839D: A Robust PWM Controller from Texas Instruments

The UCC2839D is a versatile and efficient Pulse Width Modulation (PWM) controller designed by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is engineered to provide reliable and high-performance control for a wide range of power supply applications. Its robust design and advanced features make it an ideal choice for designers looking to enhance the functionality and efficiency of their power management systems.

Key Features of the UCC2839D

  • Flexible Operation Modes: The UCC2839D supports various operation modes, including off-line and DC-to-DC fixed frequency current mode control, allowing for seamless integration into multiple power supply designs.
  • High-Efficiency: With its ability to operate at high frequencies, the UCC2839D ensures reduced power losses and increased efficiency, crucial for modern electronic devices.
  • Enhanced Performance: The device features a wide range of built-in protections such as undervoltage lockout, programmable soft start, and overcurrent protection, ensuring reliable performance under various conditions.
  • Adjustable Output: Users can easily adjust the output voltage and current according to their specific needs, providing a custom fit for their power supply requirements.

Applications

The UCC2839D is suitable for a variety of applications, including:

  • AC-DC Power Supplies
  • Isolated and Non-Isolated Power Supplies
  • DC-DC Converters
  • Telecommunication Equipment
  • Industrial Power Systems

Technical Specifications

The UCC2839D comes in a 14-pin SOIC package, offering a compact solution for space-constrained applications. It operates over a wide temperature range, ensuring stability and performance even in extreme conditions. The device's advanced design allows for minimal external components, simplifying the design process and reducing overall system cost.

With its combination of performance, flexibility, and reliability, the UCC2839D PWM controller from Texas Instruments stands out as an exceptional choice for your power management needs. Whether you're designing a new power supply or upgrading an existing one, the UCC2839D offers the features and capabilities to take your project to the next level.

You May Also Be Interested in

Texas Instruments
LM2641 Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Renesas Electronics America
Single Supply Integrated Current Limiting Controller | IC SUPPLY/CURR LIMIT CTRLR 8SOIC
Need more? Email Us
Infineon Technologies
SmartRectifier | SYNCRONOUS RECTIFIER CONTROL IC
Lowest to $1.2450
ON Semiconductor
IC SECONDARY SIDE CTRLR 14DIP
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Lowest to $4.2331
Linear Technology
DC to DC Converter 10-Pin DFN EP Tube / IC POWER MONITOR I2C 12-QFN
Lowest to $11.1838
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $6.5223
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess