EN
  • EN
  • DE

UCC2818APWR

Part No UCC2818APWR
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRL AVERAGE CURR 16TSSOP / Power Factor Correction Preregulator 0.15mA 115kHz 16-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Mode Average Current
Frequency - Switching 6kHz to 220kHz
Current - Startup 150μA
Supply Voltage - Operating 12 V to 17 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 119560-UCC2818APWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name UCC2818A
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian UCC2818APWR CAD Model

Description

Overview of the Texas Instruments UCC2818APWR

The UCC2818APWR is a versatile and efficient power management integrated circuit (IC) designed and manufactured by Texas Instruments (TI). This advanced IC is part of TI's Power Management product line, which is renowned for its reliability and performance in a wide range of applications. The UCC2818APWR is specifically engineered to provide precise power control and management in power supply systems.

Key Features

  • Advanced PWM Control: The UCC2818APWR utilizes pulse-width modulation (PWM) to deliver efficient control over the power supply, ensuring stable operation and reduced power loss.
  • Wide Input Voltage Range: This device supports a broad input voltage range, making it suitable for various power systems and ensuring compatibility with different global power standards.
  • Dual Output Drive Stages: The IC features dual output drive stages, which allows for the direct drive of a power MOSFET or IGBT, enhancing the flexibility of the power design.
  • Programmable Soft Start: To prevent inrush current during startup, the UCC2818APWR includes a programmable soft-start feature, which contributes to the longevity of the power supply components.
  • Under-Voltage Lockout (UVLO): The built-in UVLO function ensures that the IC operates only when the input voltage is within the acceptable range, protecting the system from potential damage due to low voltage conditions.

Applications

The UCC2818APWR is well-suited for a variety of applications, including:

  • AC-DC power supplies
  • Isolated and non-isolated power systems
  • DC-DC converters
  • Power supply units for telecom and industrial equipment
  • LED drivers and lighting systems

Product Specifications

The UCC2818APWR comes in a TSSOP-16 package, offering a compact solution for space-constrained applications. It operates over a temperature range of -40°C to +85°C, ensuring reliability across various environmental conditions. Texas Instruments provides comprehensive technical support, including datasheets, reference designs, and application notes to facilitate the integration of the UCC2818APWR into your design.

Whether you are developing a sophisticated power supply for industrial use or a compact solution for consumer electronics, the UCC2818APWR by Texas Instruments stands as a reliable and high-performance choice.

You May Also Be Interested in

Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756
ON Semiconductor
IC PFC CTR AVER CURR 65KHZ 16SOP / PFC IC Average Current 65kHz 16-SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.9270
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Richtek USA Inc.
IC PFC CTRLR CRM 8SOP
Lowest to $2.7242
ON Semiconductor
IC PFC CTR CRM/TRANS 58KHZ 8DIP
Lowest to $1.6737
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Lowest to $1.6958
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Lowest to $19.8741

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9934 $53.9604
14+ $7.3792 $103.3088
21+ $7.1486 $150.1206
29+ $6.9180 $200.6220
38+ $6.6874 $254.1212
51+ $5.9956 $305.7756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess