EN
  • EN
  • DE

UCC28180DR

Part No UCC28180DR
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description Power Factor Correction Controller 0.075mA 18kHz to 250kHz 8-Pin SOIC T/R / IC PFC CTRLR AVERAGE CURR 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Mode Continuous Conduction (CCM)
Frequency - Switching 18kHz to 250kHz
Current - Startup 75μA
Supply Voltage - Operating 21V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1115826-UCC28180DR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name UCC28180
Introduction Date November 13, 2013
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian UCC28180DR CAD Model

Description

Overview of Texas Instruments UCC28180DR

The Texas Instruments UCC28180DR is a highly efficient, compact, and robust PWM (Pulse Width Modulation) controller designed for high-voltage power conversion applications. This advanced controller is part of TI's extensive family of power management integrated circuits, which are engineered to facilitate the development of reliable and high-performance power supplies.

Key Features

  • Wide-Range Operating Frequency: The UCC28180DR operates at a frequency range of 18 kHz to 250 kHz, allowing designers to optimize their systems for efficiency or size by selecting the appropriate frequency.
  • Multi-Mode Operation: It supports both continuous and discontinuous conduction modes, thereby enhancing its flexibility to cater to different power supply topologies and requirements.
  • High-Efficiency: With its advanced control methodologies, the device ensures high efficiency across a wide load range, making it suitable for energy-sensitive applications.
  • Voltage Feedforward Compensation: This feature provides improved line regulation and faster transient response, which is critical for maintaining stable output under varying input conditions.
  • Programmable Soft Start: The UCC28180DR includes programmable soft start functionality to limit inrush current during startup, which improves system reliability and lifespan.
  • Protection Features: It integrates multiple protection features such as overcurrent protection, overvoltage protection, and thermal shutdown, which safeguard the power supply and the end application from various fault conditions.

Applications

The UCC28180DR is versatile and can be used in a variety of applications, including but not limited to:

  • AC/DC power supplies for consumer electronics
  • Industrial power systems
  • Power adapters for portable devices
  • LED lighting systems
  • Telecommunication equipment power supplies

Package and Availability

Encased in an 8-pin SOIC package, the UCC28180DR is designed for simplified PCB layout and space-saving considerations. Texas Instruments ensures availability and support for their products, providing comprehensive technical documentation and design resources to assist engineers in integrating the UCC28180DR into their designs.

The UCC28180DR by Texas Instruments represents a reliable and versatile solution for modern power supply design challenges, offering a blend of performance, efficiency, and protection to meet the needs of a wide array of electronic applications.

You May Also Be Interested in

ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 350KHZ 8SOP
Lowest to $0.4938
Unitrode
UCC28513 ADVANCED PFC/PWM COMBIN
Lowest to $9.0197
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6669 $50.0175
185+ $0.5472 $101.2320
285+ $0.5301 $151.0785
390+ $0.5130 $200.0700
505+ $0.4959 $250.4295
675+ $0.4446 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81,140 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess