EN
  • EN
  • DE

MIC6315-29D4UY-TR

Part No MIC6315-29D4UY-TR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC RESET GEN 2.93V VTH SOT143-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 1.1 s Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143
Win Source Part Number 121217-MIC6315-29D4UY-TR
Ultra Librarian 3D Model Ultra Librarian MIC6315-29D4UY-TR CAD Model

Description

MIC6315-29D4UY-TR Voltage Supervisor from Microchip Technology

The MIC6315-29D4UY-TR is a highly precise voltage supervisor designed to monitor power supplies in digital systems, ensuring reliable operation and system integrity. Manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions, this device is an essential component for a wide range of applications, including computers, controllers, and intelligent hardware systems.

This voltage supervisor is specifically engineered to maintain system stability by monitoring the voltage level of a power supply or a voltage reference. The MIC6315-29D4UY-TR is characterized by its low power consumption and small footprint, making it an excellent choice for portable and battery-operated devices.

Key features of the MIC6315-29D4UY-TR include:

  • Precision Monitoring: It has a threshold voltage of 2.93V, which is ideal for 3.3V systems, ensuring that the device operates within a safe voltage range.
  • Low Power Consumption: The device is designed for energy efficiency, which helps to extend the battery life of portable and mobile applications.
  • Fast Response Time: It provides a quick response to any under-voltage condition, which is critical for preventing system failures and data corruption.
  • Manual Reset Capability: It includes a manual reset input, allowing designers to incorporate a user-initiated reset function.
  • Open-Drain Output: The reset output is of the open-drain type, which allows for flexible interfacing with other logic levels and the ability to wire-OR multiple devices.
  • Compact SOT-143 Package: The device comes in a small SOT-143 surface-mount package, which saves valuable board space in dense circuit designs.

The MIC6315-29D4UY-TR operates over a wide temperature range, making it suitable for industrial and automotive applications that require robust performance under varying environmental conditions. Its built-in hysteresis improves noise immunity, ensuring that the device is not falsely triggered by transient voltage spikes.

Overall, the MIC6315-29D4UY-TR voltage supervisor from Microchip Technology is a reliable and efficient solution for protecting sensitive digital circuits by ensuring that the supply voltage remains within safe operating limits.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5800 $52.2000
215+ $0.4759 $102.3185
330+ $0.4611 $152.1630
450+ $0.4462 $200.7900
580+ $0.4313 $250.1540
780+ $0.3867 $301.6260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,095 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess