EN
  • EN
  • DE

UCC2813PW-3G4

Part No UCC2813PW-3G4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Low Power Economy BiCMOS Current Mode PWM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage 3.6 V ~ 12 V
Duty Cycle (Maximum) 99%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 1276252-UCC2813PW-3G4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC2813-3
Introduction Date December 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC2813PW-3G4 CAD Model

Description

Introducing the UCC2813PW-3G4 Low-Power BiCMOS Current-Mode PWM Controller from Texas Instruments

Enhance your power management solutions with the cutting-edge UCC2813PW-3G4, a robust and reliable current-mode pulse width modulation (PWM) controller from the trusted semiconductor manufacturer, Texas Instruments (TI). This device is designed to offer precise power delivery and improved efficiency for a wide range of applications, including but not limited to, power supplies, DC-DC converters, and battery management systems.

The UCC2813PW-3G4 is part of TI's UCC2813x family of BiCMOS PWM controllers, which are well-known for their low startup and operating currents. This particular model operates with a 3.3V reference, making it ideal for systems that require a lower voltage operation. The device is housed in a 14-pin TSSOP (Thin Shrink Small Outline Package), providing a compact footprint suitable for space-constrained applications.

Key features of the UCC2813PW-3G4 include:

  • Low Startup and Operating Currents: This feature ensures minimal power loss during operation, contributing to the overall efficiency of the system.
  • Current Mode Control: Offers fast response to load changes and inherent protection against short-circuits, enhancing the reliability and performance of your power system.
  • Frequency Oscillation: The device operates at a fixed frequency of 100kHz, which provides a predictable noise spectrum and simplifies the design of noise filters.
  • Trimmed Oscillator Discharge Current: This ensures consistent and accurate duty cycle limits to prevent overdriving of the external power switch.
  • Under-Voltage Lockout (UVLO): Both startup and operating UVLO thresholds are programmable, safeguarding the device and the power system from operating under sub-optimal voltage conditions.

Whether you're developing power supplies for consumer electronics, telecommunications, or industrial systems, the UCC2813PW-3G4 offers a high-performance solution that is both cost-effective and energy-efficient. Its advanced features and reliable operation make it a go-to choice for engineers looking to optimize their power management designs.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer service for assistance in integrating the UCC2813PW-3G4 into your next project.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess