EN
  • EN
  • DE

TL2842D

Part No TL2842D
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BST FLYBK CM 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, Forward
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 10V ~ 30V
Frequency - Switching Up to 500kHz
Duty Cycle (Max) 97%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Case / Package 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1504941-TL2842D
Ultra Librarian 3D Model Ultra Librarian TL2842D CAD Model

Description

N

You May Also Be Interested in

Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 24QFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 38TSSOP
Lowest to €14.6437
Apex Microtechnology
SA03 Apex Microtechnology Switching Controllers Switching Amp, 100V, 30A datasheet, inventory, & pricing.
Lowest to €993.9917
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Chipown
SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to €0.2131

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2729
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7335
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0497
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4777
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.4338
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.9016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.2583
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.0202
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.9123
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0652
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2415
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3850
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3470
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess