EN
  • EN
  • DE

TPS7A6301QPWPRQ1

Part No TPS7A6301QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 300-mA 40-V LOW-DROPOUT REGULATOR WITH ULTRALOW Iq | IC REG LIN POS ADJ 14HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Adjustable
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 2.5V
Maximum Output Voltage 7V
Maximum Dropout Voltage 0.5V at 250mA
Output Current 200mA
Current - Quiescent (Iq) 35μA
PSRR 60dB ~ 30dB (100Hz ~ 150kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 14-TSSOP Exposed Pad
Supplier Device Package 14-HTSSOP
Family Part Number TPS7A6301
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1273672-TPS7A6301QPWPRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS7A6301QPWPRQ1 CAD Model

Description

The TPS7A6301QPWPRQ1 is a state-of-the-art low-dropout (LDO) voltage regulator from Texas Instruments, designed to meet the rigorous demands of automotive and industrial applications. This advanced regulator provides a stable and reliable power supply, ensuring optimal performance for sensitive electronic components.

Key Features

  • High Output Voltage Accuracy: The device maintains a precision output voltage with a tight accuracy, guaranteeing consistent performance and reliability for critical applications.
  • Wide Input Voltage Range: With an input voltage range of 3V to 40V, the TPS7A6301QPWPRQ1 is versatile and capable of operating in various environments and conditions.
  • Adjustable Output: Users can set the output voltage from 1.5V to 20V via external resistors, providing flexibility for different circuit requirements.
  • Thermal and Overcurrent Protection: The device includes built-in safety features such as thermal shutdown and current limit to protect against over-temperature and overcurrent conditions.
  • Stable with Low ESR Capacitors: The TPS7A6301QPWPRQ1 remains stable with ceramic capacitors that have low equivalent series resistance (ESR), reducing the need for additional external components.
  • Power Good (PG) Output: An integrated PG output provides a real-time indication of the regulator's status, enabling system monitoring and additional control.

Applications

The TPS7A6301QPWPRQ1 is ideal for a range of applications, particularly in the automotive sector where reliability and performance are critical. It is suitable for power supplies in infotainment systems, advanced driver assistance systems (ADAS), telematics, and other automotive modules. Additionally, it can be used in industrial applications that require a robust power solution, such as factory automation, control units, and communication modules.

Quality and Reliability

As with all Texas Instruments products, the TPS7A6301QPWPRQ1 is manufactured to the highest quality standards. It is AEC-Q100 qualified, ensuring that it meets the stringent requirements of the automotive industry. Furthermore, its robust design is engineered to withstand harsh conditions, making it a reliable choice for both automotive and industrial environments.

You May Also Be Interested in

Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8726 $51.7068
43+ $2.3570 $101.3510
66+ $2.2833 $150.6978
91+ $2.2097 $201.0827
118+ $2.1360 $252.0480
157+ $1.9151 $300.6707
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,300 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess