EN
  • EN
  • DE

UCC2809P-1

Part No UCC2809P-1
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRL BST FLYBK ISO 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Topology Boost, Flyback, Forward
Voltage - Start Up 10V
Supply Voltage - Operating 8 V to 19 V
Duty Cycle 70%
Frequency - Switching 1MHz
Control Features Frequency Control, Soft Start
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package 8-VSSOP
Mounting Surface Mount
Win Source Part Number 056134-UCC2809P-1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC2809P-1 CAD Model

Description

The UCC2809P-1 from Texas Instruments is a versatile and efficient low-power BiCMOS current-mode pulse-width modulation (PWM) controller. It is designed to meet the stringent power and space requirements of modern electronic applications. The UCC2809P-1 is part of the UCC2809 family, which offers a range of options tailored for various power supply topologies and conversion techniques.

Key Features

  • Current-Mode Control: Provides fast response to load changes and inherent protection against short-circuit conditions.
  • BiCMOS Technology: Ensures low power consumption and high efficiency, which is crucial for energy-sensitive applications.
  • Low Startup and Operating Current: The device requires a low startup current of typically 0.5 µA and an operating current of typically 5 mA, minimizing power losses during both startup and steady-state operation.
  • Trimmed Oscillator Discharge Current: Helps in achieving consistent and reliable timing characteristics across the entire range of the device.
  • Frequency Range: The UCC2809P-1 operates at a frequency range up to 1 MHz, allowing for smaller external components and reduced system size.
  • Various Protections: Features like under-voltage lockout (UVLO) and overcurrent protection ensure safe operation under abnormal conditions.

Applications

The UCC2809P-1 is ideal for a wide range of power supply applications, including:

  • AC-DC Converters
  • DC-DC Converters
  • Offline Power Supplies
  • Telecom and Datacom Power
  • Portable and Battery-Powered Equipment

Package and Quality

The device is available in an 8-pin PDIP package, ensuring easy integration into various circuit designs. The UCC2809P-1 is characterized for operation from -40°C to +85°C, making it suitable for industrial applications where temperature extremes are common. As with all Texas Instruments products, the UCC2809P-1 is manufactured to high-quality standards, providing reliability and performance for critical applications.

For detailed specifications, application notes, and support documentation, visit the Texas Instruments website or contact their support team for technical assistance.

You May Also Be Interested in

Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5524 $53.2860
35+ $2.9148 $102.0180
54+ $2.8238 $152.4852
74+ $2.7327 $202.2198
95+ $2.6416 $250.9520
127+ $2.3683 $300.7741
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,840 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess