Products specifications Report Issue?

Manufacturer Power Integrations
Packaging Tube
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Flyback, Secondary Side SR
Duty Cycle 60%
Frequency - Switching 100kHz
Power (Watts) 20W
Fault Protection Current Limiting, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-PowerSOIC (0.350", 8.89mm Width), 15 Leads
Supplier Device Package eSOP-R16B
Mounting Style Surface Mount
Manufacturer Pack Quantity 48
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811915-INN2025K
Ultra Librarian 3D Model Ultra Librarian INN2025K CAD Model

Description

The Power Integrations INN2025K is a 20W isolated flyback/secondary side SR power supply.

  • Features: Internal switch
  • Voltage Breakdown: 650V
  • Duty Cycle: 60%
  • Switching Frequency: 100kHz
  • Operating Temperature: -40℃ to 85℃
  • Package: Tube
  • Mounting: Surface Mount
  • Supplier Device Package: eSOP-R16B
  • Supply and Demand Status: Limited
  • Manufacturer Pack Quantity: 48
  • MSL Level: 3 (168 hours)

You May Also Be Interested in

Infineon Technologies
IC OFFLINE SW HALF-BRDG 16DSO / Converter Offline Half-Bridge Topology 100kHz ~ 600kHz PG-DSO-16
Lowest to $7.5603
ECAD model for IDP2303AXUMA1
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.1850
ECAD model for NCP1076BAP065G
Fairchild/ON Semiconductor
Green-Mode Fairchild Power Switch (FPS) for Quasi-Resonant Operation - Low EMI and High Efficiency
Lowest to $1.4463
ECAD model for FSQ0465RBWDTU
Linear Technology
High Speed Current Mode Pulse Width Modulators
Need more? Email Us
ECAD model for LT1244CN8
Power Integrations
Three-terminal Off-line PWM Switch | IC OFFLINE SWIT PWM OCP HV 8SMD
Lowest to $2.8676
ECAD model for TOP224GN
ON Semiconductor
IC OFFLINE SW HALF-BRDG 16SOIC
Lowest to $29.7710
ECAD model for NCP1399AIDR2G
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
Lowest to $1.1228
ECAD model for VIPER012XSTR
Texas Instruments
Phase Shift Resonant Controller
Need more? Email Us
ECAD model for UC2875QP
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $1.0126
ECAD model for NCP1343BADBDEAD1R2G

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention