EN
  • EN
  • DE

UCC27536DBVR

Part No UCC27536DBVR
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE SOT23-5 / Low-Side Gate Driver IC Inverting SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Manufacturer Texas Instruments
Packaging Reel - TR
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT, N-Channel MOSFET
Voltage - Supply 10V ~ 32V
Logic Voltage - VIL, VIH 1.2V, 2.2V
Current - Peak Output (Source, Sink) 2.5A, 2.5A
Input Type Inverting
Rise / Fall Time (Typ) 15ns, 10ns
Temperature Range - Operating -40°C ~ 140°C (TJ)
Mounting Surface Mount
Case / Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number UCC27536
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-41047-6,296-41047-2,296-41047-1,-296-41047-1-ND,UCC27536DBVR-ND
Standard Package 3,000
Win Source Part Number 1320020-UCC27536DBVR
Ultra Librarian 3D Model Ultra Librarian UCC27536DBVR CAD Model

Description

Product Overview: Texas Instruments UCC27536DBVR

The UCC27536DBVR is a high-speed, single-channel driver designed by Texas Instruments, tailored for efficient and reliable operation of power MOSFETs, IGBTs, and other power switching devices. This driver is a crucial component for a wide range of applications, including but not limited to, switch-mode power supplies, motor controllers, and power inverters.

Key Features

  • High Peak Drive Strength: The UCC27536DBVR offers a robust peak source and sink current of 2.5 A and 5 A, respectively, ensuring rapid charging and discharging of the gate capacitance of power devices for fast switching action.
  • Wide Supply Voltage Range: Operating from a supply voltage range of 4.5 V to 18 V, this driver is versatile and can be used in various system voltage levels, making it suitable for a multitude of applications.
  • Split Output Configuration: It features a split output that allows the designer to adjust the turn-on and turn-off speeds independently, which helps in optimizing the switching performance and reducing electromagnetic interference (EMI).
  • Input Threshold Options: The device supports both 3.3 V and 5 V input logic thresholds, providing compatibility with a variety of control circuits and microcontrollers.
  • Robustness: The UCC27536DBVR is designed with under-voltage lockout (UVLO) protection to ensure that the driver operates only when the supply voltage is sufficient, thereby enhancing system reliability.

Package and Reliability

Encased in a compact SOT-23-6 package, the UCC27536DBVR is not only space-efficient but also features a robust design that ensures long-term reliability. Texas Instruments' commitment to quality means that this driver is built to meet the stringent requirements of industrial and commercial applications.

Applications

With its impressive specifications, the UCC27536DBVR is an excellent choice for driving power switches in a variety of applications, including:

  • DC to DC Converters
  • AC to DC Power Supplies
  • Motor Control Circuits
  • Inverters and Class D Amplifiers
  • Renewable Energy Systems

Overall, the UCC27536DBVR from Texas Instruments is a high-performance, reliable, and versatile gate driver that can be a key component in enhancing the efficiency and durability of power management systems.

You May Also Be Interested in

Infineon Technologies
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $96.5250
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Infineon Technologies
INT. POWERSTAGE/DRIVER / High-Side and Low-Side Gate Driver IC Non-Inverting PG-VDSON-8-4
Lowest to $1.1665
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 16MLPQ
Lowest to $4.3657
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC 16-SOIC
Need more? Email Us
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC CMOS/TTL 16-SOIC
Lowest to $1.8938
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
Texas Instruments
3-A, 120-V HALF BRIDGE GATE DRIV / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.9081

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7317 $51.9510
75+ $1.4209 $106.5675
110+ $1.3765 $151.4150
155+ $1.3321 $206.4755
195+ $1.2877 $251.1015
260+ $1.1545 $300.1700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 129,184 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess