EN
  • EN
  • DE

UCC27527DSDT

Part No UCC27527DSDT
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 8SON / Low-Side Gate Driver IC Inverting, Non-Inverting 8-SON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Manufacturer Texas Instruments
Packaging Reel - TR
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type IGBT, N-Channel MOSFET
Voltage - Supply 4.5V ~ 18V
Current - Peak Output (Source, Sink) 5A, 5A
Input Type Inverting, Non-Inverting
Rise / Fall Time (Typ) 7ns, 6ns
Temperature Range - Operating -40°C ~ 140°C (TJ)
Mounting Surface Mount
Case / Package 8-WDFN Exposed Pad
Supplier Device Package 8-SON (3x3)
Base Product Number UCC27527
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TEXTISUCC27527DSDT,296-36454-1,296-36454-2,296-36454-6,2156-UCC27527DSDT
Standard Package 250
Win Source Part Number 1319995-UCC27527DSDT
Ultra Librarian 3D Model Ultra Librarian UCC27527DSDT CAD Model

Description

Product Overview: Texas Instruments UCC27527DSDT

The UCC27527DSDT from Texas Instruments is a robust, high-speed, dual-channel gate driver designed to drive power MOSFETs and IGBTs with efficiency and precision. This driver is particularly suitable for high-switching-speed applications, such as switch-mode power supplies, motor controllers, and power conversion equipment. It comes in a compact 8-pin SOIC package, making it ideal for space-constrained applications.

Key Features

  • High-Current Drive Capability: The UCC27527DSDT can source up to 4A and sink up to 4A of peak current, ensuring that connected MOSFETs and IGBTs switch on and off rapidly, reducing transition losses.
  • Dual-Channel Output: It features two independent channels that can be configured for either dual low-side, dual high-side, or high-side/low-side driver applications, providing flexibility in circuit design.
  • Wide Supply Voltage Range: The device operates over a wide supply voltage range of 4.5V to 18V, accommodating various application requirements.
  • Split Output Configuration: Each channel has a split output that allows the designer to adjust the turn-on and turn-off speeds by adding additional external resistors.
  • Robust Design: Integrated under-voltage lockout, over-temperature protection, and negative voltage handling on the input pins contribute to the robustness of the UCC27527DSDT, ensuring reliable operation under adverse conditions.

Applications

  • Switch-mode power supplies (SMPS)
  • DC to AC inverters
  • DC to DC converters
  • Motor drives and controllers
  • Class-D audio amplifiers
  • Power factor correction (PFC) circuits

The UCC27527DSDT gate driver from Texas Instruments is a versatile and powerful solution for driving power transistors in a wide array of electronic systems. Its high-speed performance, dual-channel operation, and protective features make it an excellent choice for designers looking to optimize their power management and conversion applications.

Additional Resources

For more information on the UCC27527DSDT, including datasheets, application notes, and design resources, please visit the Texas Instruments product page.

You May Also Be Interested in

Texas Instruments
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $0.3207
Richtek USA Inc.
IC BUCK MOSFET DRVR WDFN-8S / High-Side or Low-Side Gate Driver IC Non-Inverting 8-WDFN-SL (2x2)
Lowest to $0.4009
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Lowest to $12.5150
Infineon Technologies
INT. POWERSTAGE/DRIVER / High-Side and Low-Side Gate Driver IC Non-Inverting PG-VDSON-8-4
Lowest to $1.1665
Texas Instruments
IC ISOLATION / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.4216
Infineon Technologies
LEVEL SHIFT SOI
Lowest to $1.3830
Infineon Technologies
IC MOSFET DRIVER ADAPTIVE
Lowest to $2.9105
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess