EN
  • EN
  • DE

MSL0101RGBU1

Part No MSL0101RGBU1
Manufacturer Rohm Semiconductor
Catalog LED Indication - Discrete
Description LED RGB DIFFUSED 2709 SMD R/A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Features Red, Green, Blue (RGB) 624nm Red, 527nm Green, 470nm Blue LED Indication - Discrete 2.1V Red, 3.3V Green, 3.2V Blue 7-SMD, Flat Lead
Manufacturer Rohm Semiconductor
Series MSL0101
Package Reel - TR
Part Status Not For New Designs
Mounting Surface Mount, Right Angle
Package 7-SMD, Flat Lead
Case / Package 2709 (6922 Metric)
Family Name MSL0101
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.2000
Other Part Number 846-1189-2, 846-1189-1, MSL0101RGBU1-ND, MSL0101RGBU12Y, 846-1189-6, MSL0101RGBU11Y, MSL0101RGBU16Y, MSL0101RGBU15Y, MSL0101RGBU13Y, MSL0101RGBU18Y, MSL0101RGBU17Y
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885955-MSL0101RGBU1
Ultra Librarian 3D Model Ultra Librarian MSL0101RGBU1 CAD Model

Description

The Rohm Semiconductor MSL0101RGBU1 is a high-quality LED indication component that is ideal for use in various electronic applications. The component is part of the MSL0101 series and has features such as red, green, and blue (RGB) 624nm red, 527nm green, 470nm blue.

  • Features: Red, Green, and Blue (RGB) 624nm Red, 527nm Green, 470nm Blue
  • Voltage-Forward (Vf) Red: 2.1V
  • Voltage-Forward (Vf) Green: 3.3V
  • Voltage-Forward (Vf) Blue: 3.2V
  • Mounting Type: Surface Mountable
  • Mounting Style: Right-Angle
  • Case/Package: 2709 (6922 Metric)
  • Package: Reel - TR
  • Quantity per Package: 1000 units
  • MSL Level: 4 (72 Hours)
  • REACH: REACH Unaffected
  • Manufacturer: Rohm Semiconductor

You May Also Be Interested in

Vishay
LED GREEN CLEAR SMD MINILED SMD
Need more? Email Us
Citizen
Need more? Email Us
Rohm Semiconductor
LED WHITE DIFFUSED 1611 SMD R/A
Lowest to $1.3093
Visual Communications Company - VCC
LED GREEN CLEAR 1206 SMD
Lowest to $2.8078
Citizen
Need more? Email Us
Citizen
Need more? Email Us
Visual Communications Company - VCC
LED RED CLEAR 2SMD R/A
Need more? Email Us
Rohm Semiconductor
LED GREEN 1608 SMD
Lowest to $0.0714
Citizen
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess