EN
  • EN
  • DE
  • IT

BMP384

Part No BMP384
Manufacturer Bosch Sensortec
Catalog Pressure Sensors, Transducers
Description SENSOR 18.13PSIA 10LGA / Pressure Sensor 4.35 ~ 18.13PSI (30 ~ 125kPa) Absolute 10-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Pressure Sensors, Transducers
Mfr Bosch Sensortec
Series -
Package Tape & Reel (TR)
Product Status Active
Pressure Type Absolute
Operating Pressure 4.35 ~ 18.13PSI (30 ~ 125kPa)
Output Type I²C, SPI
Output -
Accuracy ±0.01PSI (±0.05kPa)
Voltage - Supply 1.65V ~ 3.6V
Port Size -
Port Style No Port
Features -
Termination Style SMD (SMT) Tab
Maximum Pressure 290.08PSI (2000kPa)
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 10-VFLGA
Supplier Device Package 10-LGA (2x2)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9026.20.4000
Win Source Part Number 1354057-BMP384
Ultra Librarian 3D Model Ultra Librarian BMP384 CAD Model

Description

The Bosch Sensortec 1354057-BMP384 is a pressure sensor/transducer with an operating temperature range of -40°C to 85°C.

  • Voltage Supply: 1.65V to 3.6V
  • Output Type: I²C, SPI
  • Mounting Type: Surface Mountable
  • Package: 10-VFLGA
  • Accuracy: ±0.01PSI (±0.05kPa)
  • Pressure Type: Absolute
  • Operating Pressure: 4.35 ~ 18.13PSI (30 ~ 125kPa)
  • Maximum Pressure: 290.08PSI (2000kPa)
  • REACH Compliance: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Honeywell
SENSOR 15PSIC 0.14\
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 246.56PSIG 0.1V
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 507.63PSIA 1/2\
Need more? Email Us
Honeywell
SENSOR 1PSIG 12BIT 4SIP
Need more? Email Us
Honeywell
PRESSURE TRANSDUCER PSIA 100PSI
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 2.5PSIG .075V
Need more? Email Us
Honeywell
SENSOR 15PSIC 0.18\
Need more? Email Us
Honeywell
SENSOR 1PSIG 0.08\
Need more? Email Us
Honeywell
SENSOR AMP 250BAR 4-20MA OUT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8151 $50.6718
44+ $2.3098 $101.6312
68+ $2.2376 $152.1568
93+ $2.1655 $201.3915
120+ $2.0933 $251.1960
160+ $1.8767 $300.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess