EN
  • EN
  • DE

UCC27511AQDBVRQ1

Part No UCC27511AQDBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE SOT23-6 / Single-Channel High-Speed Low-Side Gate Driver With 4-A Peak Source and 8-A Peak Sink
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT, N-Channel MOSFET
Supply Voltage (V) 4.5V ~ 18V
Logic Voltage - VIL, VIH 1V, 2.4V
Current - Peak Output (Source, Sink) 4A, 8A
Input Type Inverting, Non-Inverting
Rise / Fall Time (Typ) 8ns, 7ns
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810558-UCC27511AQDBVRQ1
Ultra Librarian 3D Model Ultra Librarian UCC27511AQDBVRQ1 CAD Model

Description

The UCC27511AQDBVRQ1 is a robust, high-speed, low-side gate driver designed by Texas Instruments, specifically engineered for automotive and industrial applications. This advanced driver IC is capable of efficiently driving MOSFET and IGBT power switches by delivering high peak output currents of up to 4A sourced and sunk from its output pin.

Key Features

  • High-Current Drive Capability: The UCC27511AQDBVRQ1 offers a robust peak output current of 4A, ensuring that the connected power switches are driven with high efficiency.
  • Wide Supply Voltage Range: This gate driver operates over a wide supply voltage range from 4.5V to 18V, providing flexibility in various circuit configurations and ensuring compatibility with a broad range of power stages.
  • Fast Propagation Delays: With propagation delays typically under 15ns, the device enables high-speed operation, which is crucial for minimizing transition losses and improving overall efficiency.
  • Output Enable (OE) Function: The inclusion of an OE function allows for better control of the driver enabling, which is essential for safety-critical applications.
  • High Drive Strength: The UCC27511AQDBVRQ1 features strong drive strength for both turn-on and turn-off, which is vital for achieving low switching losses and enhancing power efficiency.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device under extreme conditions, ensuring reliability and longevity.
  • Automotive Qualified: This device is qualified for automotive applications, meeting the stringent requirements of the AEC-Q100 standard.

Applications

The UCC27511AQDBVRQ1 is designed for a variety of applications where efficient and reliable low-side gate driving is necessary. It is particularly well-suited for automotive systems such as powertrain controls, body electronics, and advanced driver-assistance systems (ADAS). Additionally, it finds use in industrial applications, including motor drives, power supplies, and inverters.

Package and Reliability

Encased in a compact SOT-23 package, the UCC27511AQDBVRQ1 is designed for space-constrained applications. Its robust design ensures reliable operation even in harsh automotive environments, making it a preferred choice for designers looking for a high-performance gate driver solution.

You May Also Be Interested in

Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
Infineon Technologies
10V~17.5V 700mA 360mA DSO-8 Gate Drivers RoHS
Lowest to $1.4553
Power Integrations
IC GATE DRVR HI/LOW SIDE MODULE / High-Side or Low-Side Gate Driver IC Module
Need more? Email Us
NXP / Nexperia
IC GATE DRVR HDMI 38TSSOP / Gate Driver IC 38-TSSOP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.1063
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7377 $51.6390
170+ $0.6053 $102.9010
260+ $0.5864 $152.4640
355+ $0.5675 $201.4625
460+ $0.5486 $252.3560
615+ $0.4918 $302.4570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 105,300 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess