EN
  • EN
  • DE

UCC27282QDDARQ1

Part No UCC27282QDDARQ1
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description AUTOMOTIVE 3-A, 120-V HALF BRIDG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196926-UCC27282QDDARQ1
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers
Series Automotive, AEC-Q100
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Driven Configuration Half-Bridge
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Ultra Librarian 3D Model Ultra Librarian UCC27282QDDARQ1 CAD Model

Description

Overview of UCC27282QDDARQ1 from Texas Instruments

The UCC27282QDDARQ1 is a robust, high-performance half-bridge gate driver specifically designed by Texas Instruments for automotive and industrial applications. This advanced driver IC is capable of driving a wide range of power MOSFETs and IGBTs, making it an ideal choice for high-efficiency power conversion and motor control systems.

Key Features

  • High Voltage Capability: The UCC27282QDDARQ1 is designed to handle voltages up to 120V, providing a wide range for automotive power systems and industrial applications that require high voltage operation.
  • High Current Drive: With peak source and sink current capabilities of 4A and 4A respectively, this gate driver can efficiently switch power transistors at high speeds, reducing switching losses and improving overall system performance.
  • Independent Inputs: Separate high and low driver inputs provide flexible control schemes and allow for the use of non-complementary PWM signals, enhancing design versatility.
  • Robust Design: The UCC27282QDDARQ1 features negative voltage handling capability on the low-side to protect against electrical transients and ensure reliable operation in harsh environments.
  • Extended Temperature Range: This device is qualified for automotive applications, with an operational temperature range from -40°C to 140°C, ensuring performance under extreme conditions.
  • Advanced Protection Features: Integrated under-voltage lockout (UVLO) for both high-side and low-side ensures that the device operates only when the supply voltage is within an acceptable range, enhancing system safety and reliability.

Applications

The UCC27282QDDARQ1 is versatile and can be used in a variety of applications, including:

  • Automotive Powertrain Systems
  • Electric Power Steering
  • DC/DC Converters
  • Inverters for Electric Vehicles and Hybrid Electric Vehicles
  • Industrial Motor Drives

Quality and Reliability

As a product designed for automotive applications, the UCC27282QDDARQ1 meets stringent quality and reliability standards. It is AEC-Q100 qualified, ensuring that it meets the specific requirements of automotive integrated circuits. This gate driver is manufactured in a small, thermally enhanced 8-pin SOIC package, providing a compact solution with excellent thermal performance.

With its combination of high voltage and current capabilities, independent inputs, and robust protection features, the UCC27282QDDARQ1 from Texas Instruments stands out as a high-quality and reliable choice for driving power transistors in demanding automotive and industrial applications.

You May Also Be Interested in

Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC CMOS/TTL 16-SOIC
Lowest to $1.8938
Infineon Technologies
1200V THREE PHASE DRIVER / High-Side or Low-Side Gate Driver IC Inverting PG-DSO-24
Need more? Email Us
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
Infineon Technologies
LEVEL SHIFT SOI
Lowest to $1.3830
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
Infineon Technologies
INT. POWERSTAGE/DRIVER / High-Side and Low-Side Gate Driver IC Non-Inverting PG-VDSON-8-4
Lowest to $1.1665
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.9865
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Lowest to $12.5150
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2498 $50.9976
29+ $3.4870 $101.1230
45+ $3.3781 $152.0145
62+ $3.2691 $202.6842
80+ $3.1601 $252.8080
106+ $2.8332 $300.3192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,990 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess