EN
  • EN
  • DE

UCC21520ADW

Part No UCC21520ADW
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description DGTL ISO 5.7KV GATE DRVR 16SOIC / Gate Driver Capacitive Coupling 5700Vrms 2 Channel 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr Texas Instruments
Package Tube
Technology Capacitive Coupling
Number of Channels 2
Voltage - Isolation 5700Vrms
Common Mode Transient Immunity (Min) 100V/ns
Propagation Delay tpLH / tpHL (Max) 30ns, 30ns
Pulse Width Distortion (Max) 6ns
Rise / Fall Time (Typ) 6ns, 7ns
Current - Output High, Low 4A, 6A
Voltage - Output Supply 6.5V ~ 25V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Approval Agency CQC, CSA, UR, VDE
Base Product Number UCC21520
Other Names 296-45023-5,-UCC21520ADWR,296-45023-5R,UCC21520ADW,-UCC21520ADWINACTIVE
Standard Package 40
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1243478-UCC21520ADW
Ultra Librarian 3D Model Ultra Librarian UCC21520ADW CAD Model

Description

The UCC21520ADW from Texas Instruments is a robust, high-performance isolated dual-channel gate driver designed for high-power, high-efficiency applications. It is an essential component for driving power switches, such as IGBTs and MOSFETs, in a wide range of power conversion systems including motor drives, renewable energy inverters, power supplies, and high-power converters.

Key Features

  • Isolation: The UCC21520ADW provides reinforced isolation of 5.7 kVRMS, which is rated for 1 minute. This ensures safe operation by preventing high voltages from reaching the control side of the circuit.
  • Dual-Channel: With two independent channels, this driver can control two different gates, either in a half-bridge configuration or as two separate switches, providing design flexibility.
  • High Drive Strength: It delivers peak source and sink drive strength of 4 A and 6 A, respectively. This high current capability ensures fast charging and discharging of the gate capacitance, resulting in quick and efficient switching.
  • Wide Operating Range: The UCC21520ADW can operate over a wide supply voltage range of 15 to 18 V, accommodating various system designs.
  • Robustness: It is designed to withstand negative voltage transients up to -100 V, and features UVLO (Under Voltage Lock Out) for both VCC and VEE, ensuring reliable operation under undervoltage conditions.
  • CMC Immunity: The device has excellent common-mode noise immunity, minimizing the risk of erroneous gate driving due to noisy conditions in high-power environments.

Applications

The UCC21520ADW is suitable for a variety of applications that require reliable and efficient high-voltage switching. It is commonly used in:

  • Industrial motor drives
  • Switched-mode power supplies (SMPS)
  • Uninterruptible power supplies (UPS)
  • Electric vehicle (EV) charging stations
  • Renewable energy systems, such as solar inverters and wind turbines

Package and Quality

Offered in a 16-pin SOIC package, the UCC21520ADW is designed for compact PCB layouts. Texas Instruments maintains the highest quality standards, ensuring that this gate driver meets stringent industrial performance and reliability criteria.

You May Also Be Interested in

Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Lowest to $3.4926
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 28VFQFN
Lowest to $3.4926
Microchip Technology
IC GATE DRVR HALF-BRIDGE SOT23-6
Lowest to $2.5380
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 28VFQFN
Lowest to $2.6414
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Texas Instruments
DGTL ISO 5.7KV 2CH GT DVR 14SOIC
Lowest to $5.8209
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
Analog Devices Inc.
DGTL ISO 5KV 1CH GATE DVR 16SOIC
Lowest to $17.4627
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1792 $53.0640
95+ $1.1045 $104.9275
145+ $1.0672 $154.7440
205+ $0.9926 $203.4830
265+ $0.9553 $253.1545
330+ $0.9180 $302.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess