EN
  • EN
  • DE

UCC21222QDQ1

Part No UCC21222QDQ1
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC CMOS/TTL 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Product Status Active
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type IGBT, N-Channel MOSFET
Voltage - Supply 3V ~ 5.5V
Logic Voltage - VIL, VIH 1.25V, 1.6V
Current - Peak Output (Source, Sink) 4A, 6A
Input Type CMOS/TTL
Rise / Fall Time (Typ) 5ns, 6ns
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number UCC21222
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353179-UCC21222QDQ1
Ultra Librarian 3D Model Ultra Librarian UCC21222QDQ1 CAD Model

Description

The UCC21222QDQ1 is a robust, high-performance isolated dual-channel gate driver designed by Texas Instruments, specifically engineered to meet the stringent requirements of automotive and industrial applications. This advanced driver is capable of delivering powerful and reliable gate drive capabilities, making it an ideal choice for driving IGBTs, SiC, and GaN power switches.

Key Features

  • Isolation Rating: The UCC21222QDQ1 offers reinforced isolation with a rating of 5.7 kVRMS, which ensures safe operation by providing electrical separation between the low-voltage and high-voltage sides of the application.
  • Dual-Channel: It features two independent channels with 4 A source and 6 A sink current capability, allowing for flexible configuration in half-bridge, full-bridge, or two independent gate drive circuits.
  • Wide Supply Voltage Range: The device operates over a wide supply voltage range from 15 V to 25 V, accommodating various power stages and providing design versatility.
  • Robustness: It is designed with best-in-class common-mode transient immunity (CMTI) of >100 V/ns, minimizing the risk of erroneous gate driver operation in noisy electrical environments.
  • Extended Temperature Range: The UCC21222QDQ1 is qualified for automotive applications and can operate over an extended temperature range of -40°C to +125°C, ensuring reliable performance under extreme conditions.
  • Protection Features: The device includes UVLO (Under Voltage Lock Out) for both the high side and low side to prevent malfunction when the supply voltage drops below the operational threshold.

Applications

The UCC21222QDQ1 is versatile and can be used in a wide range of applications, including:

  • Automotive powertrain and traction inverter systems
  • Industrial motor drives and inverters
  • Power supplies and DC/DC converters
  • Renewable energy systems, like solar inverters and wind turbines

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the UCC21222QDQ1 is no exception. It meets stringent automotive qualification standards (AEC-Q100) and is manufactured in state-of-the-art facilities to ensure high reliability and performance for critical applications.

You May Also Be Interested in

Infineon Technologies
IC MOSFET DRIVER ADAPTIVE
Lowest to $2.9105
Infineon Technologies
INT. POWERSTAGE/DRIVER / High-Side and Low-Side Gate Driver IC Non-Inverting PG-VDSON-8-4
Lowest to $1.1665
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 16MLPQ
Lowest to $4.3657
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC CMOS/TTL 16-SOIC
Lowest to $1.8938
Power Integrations
IC GATE DRVR HALF-BRIDGE MODULE / Half-Bridge Gate Driver IC Module
Lowest to $111.4073
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $58.2103
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Lowest to $12.5150
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC 16-SOIC
Need more? Email Us
Renesas Electronics America
IC REGULATOR / Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4175 $54.1750
23+ $4.4452 $102.2396
35+ $4.3063 $150.7205
48+ $4.1674 $200.0352
63+ $4.0284 $253.7892
84+ $3.6117 $303.3828
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,900 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess