EN
  • EN
  • DE

UC80903DW

Part No UC80903DW
Manufacturer Texas Instruments
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1202007-UC80903DW
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC80903DW CAD Model

Description

The UC80903DW from Texas Instruments is a highly versatile and robust integrated circuit designed to cater to a wide range of power management applications. This advanced component is part of TI's extensive portfolio of power management solutions, which are engineered to meet the demanding requirements of modern electronic systems.

Key Features

  • Voltage Regulation: The UC80903DW offers precise voltage regulation, ensuring stable operation of the connected components even under varying load conditions.
  • Power Efficiency: Designed with power efficiency in mind, this IC helps in reducing power loss and improving overall system efficiency, which is crucial for battery-operated devices.
  • Thermal Management: With built-in thermal protection features, the UC80903DW is capable of operating reliably over a wide temperature range, safeguarding the system from potential thermal-related issues.
  • Package Type: The device comes in a SOP (Small Outline Package) form factor, which is ideal for space-constrained applications while providing adequate thermal performance and ease of integration.

Applications

The UC80903DW is suitable for a variety of applications, ranging from consumer electronics to industrial systems. Its ability to provide stable power makes it an excellent choice for:

  • Power supplies and DC-DC converters
  • Portable and battery-powered devices
  • Microprocessor and microcontroller power management
  • Automotive electronics
  • Telecommunication infrastructure

Technical Specifications

Parameter Value
Input Voltage Range Specified by the manufacturer
Output Voltage Adjustable based on application requirements
Operating Temperature Specified by the manufacturer
Package / Case SOP

For detailed technical specifications, application notes, and support resources, customers are advised to refer to the official Texas Instruments datasheet and product resources for the UC80903DW.

You May Also Be Interested in

Xilinx Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Inphi Corporation
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess