EN
  • EN
  • DE

UC5603DPTR

Part No UC5603DPTR
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description IC 5V SCSI TERMINATOR 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type SCSI
Number of Terminations 9
Supply Voltage - Operating 3.8 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 110786-UC5603DPTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC5603DPTR CAD Model

Description

The UC5603DPTR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of their extensive range of power management ICs, specifically tailored for complex and demanding applications.

Key Features

  • Versatility: The UC5603DPTR is suitable for a broad array of applications, making it an excellent choice for designers looking for a flexible power management solution.
  • Efficiency: Engineered for optimal power efficiency, this IC helps in reducing power loss and improving the overall performance of electronic systems.
  • Robustness: Texas Instruments is known for producing reliable components that can withstand harsh environments, and the UC5603DPTR is no exception. It is designed to meet the rigorous standards of industrial performance.

Applications

The UC5603DPTR is adept at managing power in a variety of settings, including but not limited to:

  • Telecommunications equipment
  • Enterprise computing systems
  • Industrial control systems
  • Portable electronic devices

Technical Specifications

With a focus on technical excellence, the UC5603DPTR boasts a range of specifications that ensure its suitability for high-demand applications:

Parameter Value Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Operating Temperature -40°C ~ 85°C (TA) Mounting Type Surface Mount

Conclusion

The UC5603DPTR from Texas Instruments represents a blend of performance, efficiency, and reliability. Its robust design and flexible application range make it a go-to component for engineers and designers across various industries. Whether you're developing the next generation of telecommunications infrastructure or designing a cutting-edge industrial control system, the UC5603DPTR provides a solid foundation for your power management needs.

You May Also Be Interested in

Texas Instruments
SCSI TERMINATOR, 9-LINE
Lowest to $2.7080
Texas Instruments
IC SCSI 9-LINE TERM 16-SOIC / SCSI Terminator 9 Terminations 16-SOIC
Need more? Email Us
Texas Instruments
SCSI TERMINATOR, 9-LINE, 105OHM6
Need more? Email Us
Unitrode
SCSI TERMINATOR, 18-LINE, 110OHM
Lowest to $1.4076
Texas Instruments
SCSI TERMINATOR, 9-LINE, 105OHM
Need more? Email Us
Maxim Integrated
SCSI Terminator
Lowest to $3.6498
Microsemi Corporation
IC TERM SCSI 9LINE MODE 28TSSOP / SCSI, LVD, SE Terminator 9 Terminations 28-TSSOP
Need more? Email Us
Texas Instruments
SCSI TERMINATOR, 9-LINE
Need more? Email Us
Maxim Integrated
IC TERM SCSI LVD/SE ULT-3 36SSOP
Lowest to $1.8918

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8496 $52.6464
21+ $4.7997 $100.7937
33+ $4.6497 $153.4401
45+ $4.4997 $202.4865
58+ $4.3498 $252.2884
77+ $3.8998 $300.2846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess