EN
  • EN
  • DE

UC5601DWPTRG4

Part No UC5601DWPTRG4
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description IC 5V SCSI TERMINATOR 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type SCSI
Number of Terminations 18
Supply Voltage - Operating 4 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 108516-UC5601DWPTRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC5601DWPTRG4 CAD Model

Description

Product Overview: UC5601DWPTRG4

The UC5601DWPTRG4 is a robust integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is part of the UC family of power management ICs, which are renowned for their reliability and performance in a wide range of applications.

Key Features

  • High Performance: With advanced technology integration, the UC5601DWPTRG4 offers efficient power management, ensuring devices operate with optimal power consumption.
  • Durability: Texas Instruments' products are known for their durability, and this IC is no exception, being able to withstand harsh conditions and provide a long operational lifespan.
  • Flexibility: The versatile design of this power management IC allows it to be used in various applications, from consumer electronics to industrial systems.
  • Surface-Mount Package: The UC5601DWPTRG4 comes in a surface-mount package that is suitable for automated assembly processes, promoting efficient manufacturing and reduced production costs.

Applications

The UC5601DWPTRG4 is designed to serve a multitude of applications, making it a highly sought-after component in the design of power systems. It is commonly used in:

  • Power Supplies
  • DC to DC Converters
  • Battery Management Systems
  • Automotive Electronics
  • Portable Devices
  • Telecommunication Infrastructure

Technical Specifications

The UC5601DWPTRG4 boasts a set of technical specifications that make it a top choice for power management solutions:

  • Voltage Range: Designed to operate over a broad voltage range to accommodate different power sources.
  • Temperature Range: Capable of functioning in a wide temperature range, ensuring performance in various environments.
  • Efficiency: Engineered for high efficiency to reduce energy waste and improve system performance.
  • Regulation: Features precise voltage regulation to maintain stable operation under varying load conditions.

For detailed specifications and application notes, designers and engineers are encouraged to consult the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

Texas Instruments
SCSI TERMINATOR, 18-LINE, 110OHM
Lowest to $3.2417
Texas Instruments
SCSI TERMINATOR, 9-LINE, 105OHM
Need more? Email Us
Dallas Semiconductor
SCSI TERMINATOR, 9-LINE, 110OHM
Lowest to $1.1142
Texas Instruments
IC PROG TERM SCSI 27LINE 80-LQFP / SCSI, LVD Terminator 27 Terminations 80-LQFP (12x12)
Need more? Email Us
Texas Instruments
IC SCSI 15-LINE TERM 48-LQFP
Lowest to $7.0438
Fairchild/ON Semiconductor
SCSI TERMINATOR, 18-LINE, PQFP32
Lowest to $2.5758
Texas Instruments
SCSI TERMINATOR, 9-LINE, 110OHM
Need more? Email Us
Maxim Integrated
SCSI Terminator
Lowest to $3.6498
Zilog
IC SCSI CMOS 48LQFP / SCSI Terminator 8 Terminations 48-QFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3284 $51.6420
12+ $8.4746 $101.6952
19+ $8.2098 $155.9862
26+ $7.9450 $206.5700
33+ $7.6801 $253.4433
44+ $6.8856 $302.9664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,470 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess