EN
  • EN
  • DE

S912XEQ512BCAL

Part No S912XEQ512BCAL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 112LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001314-S912XEQ512BCAL
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series HCS12X
Package Tray
Product Status Active
Base Product Number S912
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 112-LQFP
Supplier Device Package 112-LQFP (20x20)
Ultra Librarian 3D Model Ultra Librarian S912XEQ512BCAL CAD Model

Description

The NXP S912XEQ512BCAL is a high-performance microcontroller designed for automotive and industrial applications that demand robust operation and advanced features. This product is part of the S12XE family of 16-bit microcontrollers, which are well-known for their exceptional reliability, efficiency, and speed. The S912XEQ512BCAL is engineered to handle complex tasks and provide a flexible solution for designers.

Key Features:

  • Core: The microcontroller is built around the HCS12X core, which operates at a frequency of up to 50 MHz. This core is designed to provide high-speed processing capabilities while maintaining low power consumption.
  • Memory: It comes equipped with 512 KB of flash memory and 32 KB of RAM, offering ample storage for application code and data. The flash memory features Error Correction Code (ECC) functionality, enhancing data integrity and system reliability.
  • Advanced Timer: The device includes a comprehensive set of timers, including a 16-channel, 16-bit Timer Module (TIM), 8-channel, 16-bit Enhanced Capture Timer (ECT), and a 2-channel, 16-bit Periodic Interrupt Timer (PIT), which enable precise timing and control for various applications.
  • Communication Interfaces: A range of communication options are available, such as CAN, LIN, and SPI modules, providing versatility in connecting with other devices and systems.
  • Analog-to-Digital Converter: An integrated 12-bit Analog-to-Digital Converter (ADC) with up to 25 channels allows for accurate measurement of analog signals.
  • Voltage Range: The microcontroller operates within a voltage range of 2.7V to 5.5V, ensuring compatibility with a variety of power supplies and systems.
  • Temperature Range: It is designed to withstand extreme temperatures, with an operational range from -40°C to +125°C, making it suitable for harsh environments.
  • Packaging: The S912XEQ512BCAL is available in a 112-pin LQFP package, which is ideal for space-constrained applications.

Applications:

The NXP S912XEQ512BCAL microcontroller is ideal for a wide range of applications, including but not limited to automotive control systems, industrial automation, robotics, and sophisticated sensor systems. Its robust design and comprehensive feature set make it a go-to choice for engineers looking for a reliable and high-performing microcontroller solution.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
Lowest to $2.0975

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess