EN
  • EN
  • DE

UC3903J

Part No UC3903J
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description Quad Supply and Line Monitor | IC SUPPLY/LINE MONITOR 18-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 18-CDIP
Supplier Device Package 18-CDIP
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1276043-UC3903J
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC3903J CAD Model

Description

The UC3903J is a specialized integrated circuit designed and manufactured by the renowned semiconductor company, Texas Instruments. This device is crafted to monitor and control the current in battery chargers, power supplies, and other similar systems where current control is crucial.

Key Features

  • Current Monitoring: The UC3903J is adept at monitoring system current with high accuracy, which is essential for maintaining system efficiency and safety.
  • Voltage Flexibility: It operates over a wide range of input voltages, making it versatile for various applications across different voltage requirements.
  • Reliability: As with all Texas Instruments products, the UC3903J is built to last and to perform consistently under a variety of conditions, ensuring reliability in critical applications.
  • Temperature Range: The device can operate effectively over a broad temperature range, accommodating various environmental conditions without compromising performance.

Applications

The UC3903J is particularly useful in applications where precise current control is necessary. Some of the typical applications include:

  • Battery chargers for consumer electronics, vehicles, and industrial equipment
  • Switch-mode power supplies that require accurate current regulation
  • Power management systems where overcurrent protection is vital

Technical Specifications

The UC3903J is designed to meet the stringent requirements of power management systems. Its technical specifications include:

  • Accurate current sensing and control
  • Wide operating voltage range
  • High-temperature operational capability
  • Robust packaging suitable for various mounting techniques

For engineers and designers looking for a reliable current management solution, the UC3903J from Texas Instruments offers a blend of performance, versatility, and durability. Its integration into power systems helps ensure that devices operate within their intended current parameters, thereby enhancing safety and longevity.

You May Also Be Interested in

Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess