EN
  • EN
  • DE

2SC2271-D

Part No 2SC2271-D
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case TO-92L
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 751163-2SC2271-D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC2271-D CAD Model

Description

Introducing the 2SC2271-D Transistor from ON Semiconductor

The 2SC2271-D is a high-quality bipolar junction transistor (BJT) developed by ON Semiconductor, a leader in the field of power and signal management. This NPN transistor is designed for use in a wide range of electronic applications, offering reliability and performance that ON Semiconductor is known for. It is particularly well-suited for audio frequency amplifier applications and can be utilized in various other electronic circuits requiring a robust switching or amplification component.

Key Features

  • High Current Gain Bandwidth Product: The 2SC2271-D provides a high transition frequency, which makes it an excellent choice for audio amplifiers and high-frequency switching applications.
  • Low Collector-Emitter Saturation Voltage: This feature ensures that the transistor operates efficiently, with minimal voltage drop across the collector-emitter terminals when in the saturation region, leading to reduced power loss.
  • Durable Design: Manufactured with ON Semiconductor's precision technology, the 2SC2271-D is built to last and withstand the rigors of demanding electronic circuits.
  • TO-92 Package: The transistor comes in a TO-92 package, which is widely used in the industry and known for its ease of installation and compact size.

Applications

The versatile nature of the 2SC2271-D allows it to be integrated into various electronic circuits, including:

  • Audio frequency amplifiers and drivers
  • Signal processing circuits
  • Switching applications
  • Voltage regulation modules

Quality and Reliability

ON Semiconductor is committed to delivering high standards of quality and reliability. The 2SC2271-D transistor is no exception, undergoing rigorous testing and quality control measures to ensure it meets the industry's highest standards. Customers can trust this component for consistent performance and durability in their electronic projects.

Easy Integration

With its industry-standard TO-92 package, the 2SC2271-D is easy to integrate into existing designs, providing designers with a hassle-free solution for their amplification and switching needs. Its leaded form factor allows for simple through-hole mounting, which is ideal for prototyping and production runs alike.

Whether you're designing audio equipment, working on signal processing, or need a reliable switch for your circuit, the 2SC2271-D from ON Semiconductor is a solid choice that combines performance with long-term reliability.

You May Also Be Interested in

Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
IXYS
Lowest to $7.8205
Nordic Semiconductors
Need more? Email Us
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Intel
Need more? Email Us
Silergy Corp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess