Products specifications Report Issue?

Category Integrated Circuits (ICs)Power Management (PMIC)AC DC Converters, Offline Switchers
Manufacturer Texas Instruments
Packaging Tube
Output Isolation Non-Isolated
Topology Full-Bridge
Voltage - Start Up 10.75 V
Voltage - Supply (Vcc/Vdd) 9.5V ~ 20V
Duty Cycle 100%
Frequency - Switching 1MHz
Fault Protection Current Limiting
Control Features Frequency Control, Soft Start, Sync
Operating Temperature 0°C ~ 70°C (TA)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Mounting Type Surface Mount
Base Product Number UC3875
Ultra Librarian 3D Model Ultra Librarian UC3875DWPG4 CAD Model

You May Also Be Interested in

Power Integrations
INNOSWITCH3-AQ 1700V 50W
Lowest to $265.6489
ECAD model for INN3947CQ-TL
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $1.4733
ECAD model for ICE3GS03LJG
STMicroelectronics
SMPS PRIMARY I.C.
Lowest to $14.6242
ECAD model for VIPER50SP
Texas Instruments
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $1.6082
ECAD model for UCC28634D
Infineon Technologies
ICE2QR0665 - QUASI RESONANT COOL
Lowest to $2.9546
ECAD model for ICE2QR0665G
ON Semiconductor
IC REG CTRLR FLYBACK PWM
Lowest to $1.2989
ECAD model for NCP1234AD100R2G
Infineon Technologies
SWITCHING CONTROLLER
Lowest to $12.7873
ECAD model for ICE2QR1065Z
Monolithic Power Systems Inc.
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $3.3400
ECAD model for HF500GP-30
Infineon Technologies
Need more? Email Us
ECAD model for 3B2065P-2

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.6747 $58.6747
3+ $48.1433 $144.4299
4+ $46.6388 $186.5552
5+ $45.1344 $225.6720
7+ $43.6299 $305.4093
9+ $39.1164 $352.0476
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,880 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention