EN
  • EN
  • DE

UC3871N

Part No UC3871N
Manufacturer Texas Instruments
Catalog PMIC - Lighting, Ballast Controllers
Description Resonant Fluorescent Lamp Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Type Fluorescent Lamp Controller
Frequency 57kHz ~ 78kHz
Operating Supply Voltage 4.5 V ~ 20 V
Operating Supply Current 8mA
Dimming No
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 18-DIP (0.300", 7.62mm)
Manufacturer Package 18-PDIP
Win Source Part Number 1276029-UC3871N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UC3871
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UC3871N CAD Model

Description

Product Overview: UC3871N from Texas Instruments

The UC3871N is a state-of-the-art integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device falls under the category of power management ICs, specifically tailored for applications requiring phase shift control.

Key Features

  • Phase Shift Control: The UC3871N is equipped with a phase shift PWM controller that allows for precise control over the power delivery to various components, enhancing efficiency and reducing electromagnetic interference (EMI).
  • Multiple Output Channels: It supports multiple output channels, enabling the management of several power stages simultaneously, making it ideal for complex power supply systems.
  • High Voltage Tolerance: This device is designed to withstand high voltages, ensuring reliability and stability in environments where power spikes are common.
  • Integrated Fault Protection: The UC3871N includes features such as under-voltage lockout, over-temperature shutdown, and current limit protection, safeguarding the system against various fault conditions.

Applications

The versatile nature of the UC3871N makes it suitable for a wide range of applications. It is especially beneficial in systems where efficient power conversion is critical. Some of the typical applications include:

  • Resonant Mode Power Supplies
  • High-Density DC/DC Converters
  • Telecommunications Equipment
  • Industrial Power Systems

Technical Specifications

The UC3871N operates within a specified temperature range and is housed in a robust package that ensures its durability and long-term performance. It is available in a through-hole mount package, which facilitates easy integration into existing systems.

Quality and Support

Texas Instruments is known for its commitment to quality and the UC3871N is no exception. Customers can expect reliable performance backed by Texas Instruments' comprehensive technical support and extensive design resources.

You May Also Be Interested in

Fairchild/ON Semiconductor
Self-Oscillated, High-Voltage Gate Driver
Need more? Email Us
Fairchild/ON Semiconductor
IC BALLAST CONTROL CFL 8DIP
Lowest to $2.6115
Infineon Technologies
IC SMART BALLAST CONTROL DSO18
Lowest to $2.0178
Microchip Technology
IC LED DRIVER HI VOLT 8WDFN
Lowest to $1.4445
Maxim Integrated
Lowest to $1.3456
Infineon Technologies
DIMMING BALLAST CONTROL IC | IC CTLR BALLAST DIMMING 16-DIP
Lowest to $3.7434
Infineon Technologies
IC SMART BALLAST CONTROL PDSO-18
Lowest to $1.6320
Maxim Integrated
IC CTRLR CCFL HLF-BRDG 16-SOIC
Lowest to $7.2257
Maxim Integrated
IC CCFL CONTROL 24TSSOP
Lowest to $2.8378

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6015 $53.0075
12+ $8.6987 $104.3844
18+ $8.4269 $151.6842
25+ $8.1550 $203.8750
32+ $7.8832 $252.2624
43+ $7.0677 $303.9111
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess