EN
  • EN
  • DE

UC3855BDWTR

Part No UC3855BDWTR
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR AVERAGE CURR 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Mode Average Current
Frequency - Switching 500kHz
Current - Startup 150μA
Supply Voltage - Operating 10.5 V to 20 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 121826-UC3855BDWTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC3855BDWTR CAD Model

Description

The UC3855BDWTR is a sophisticated power management integrated circuit (IC) from Texas Instruments, designed to offer high-performance solutions for power supply systems. This IC is part of the UC3855 family, which is known for its advanced features and capabilities in controlling and improving the efficiency of power conversion in a wide array of applications.

Key Features:

  • High-Efficiency Power Conversion: The UC3855BDWTR is engineered to facilitate power supplies that require high efficiency. This is particularly beneficial in applications where energy saving is critical.
  • Programmable Output: The IC allows for programmable output, giving designers the flexibility to set the power supply specifications according to their system requirements.
  • Frequency Synchronization: With its built-in frequency synchronization feature, the UC3855BDWTR can synchronize with an external clock, enabling it to work seamlessly in environments where multiple power supplies are present.
  • Advanced Control Methods: The device employs advanced control methods, including average current mode control, which provides superior output voltage regulation and noise immunity.

Applications:

The UC3855BDWTR is ideal for a variety of applications, such as:

  • Switched Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • AC-DC Converters
  • DC-DC Converters
  • Uninterruptible Power Supplies (UPS)

Package and Availability:

The Texas Instruments UC3855BDWTR comes in a surface-mount package that is suitable for automated assembly processes, enhancing manufacturing efficiency and reliability. This IC is available in tape and reel format, making it convenient for mass production requirements.

Conclusion:

Overall, the UC3855BDWTR by Texas Instruments is a robust solution for advanced power supply design. It offers the necessary features to create high-efficiency, stable, and reliable power systems. Its versatility across multiple applications makes it a valuable component for engineers looking to optimize their power management solutions.

You May Also Be Interested in

ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Lowest to $1.6958
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.3679
Renesas Electronics America
IC PFC CTRLR CRM 8SOP
Lowest to $0.9425
Richtek USA Inc.
IC PFC CTRLR CRM 8SOP
Lowest to $2.7242
Fairchild/ON Semiconductor
2A, 2000KHZ PDIP16
Lowest to $45.8576
ON Semiconductor
IC PFC CTR CRM/TRANS 58KHZ 8DIP
Lowest to $1.6737
Texas Instruments
IC PFC CTR AVERAGE 200KHZ 16SOIC
Need more? Email Us
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Lowest to $19.8741

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.6509 $64.9527
6+ $17.7649 $106.5894
9+ $17.2097 $154.8873
13+ $16.6546 $216.5098
16+ $16.0994 $257.5904
21+ $14.4340 $303.1140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 679 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess