EN
  • EN
  • DE

UC3854BDWG4

Part No UC3854BDWG4
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description ADVANCED HIGH-POWER FACTOR PREREGULATOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Mode Average Current
Frequency - Switching 200kHz
Current - Startup 250μA
Operating Supply Voltage 10 V ~ 20 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1276015-UC3854BDWG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UC3854B
Introduction Date January 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UC3854BDWG4 CAD Model

Description

Product Overview: UC3854BDWG4 from Texas Instruments

The UC3854BDWG4 is a high-performance power factor correction (PFC) controller chip designed by Texas Instruments. This advanced integrated circuit (IC) is engineered to enhance the power factor of AC-DC power systems. By shaping the input current to mimic the line voltage waveform, this controller helps in reducing the total harmonic distortion and improving the power factor to near unity. This results in a more efficient power system that adheres to international power quality standards and reduces energy costs for a wide range of applications.

Key Features

  • Enhanced Power Factor: The UC3854BDWG4 is optimized for creating systems with a low total harmonic distortion and a power factor that approaches 1. This leads to a more efficient use of electrical power and complies with global power quality regulations.
  • Wide Operating Range: This controller operates at a wide range of input voltages and can be used in systems that require universal input (85V to 265V AC).
  • Programmable Output Power: The IC allows for the programming of maximum output power, ensuring compatibility with a variety of power levels required by different applications.
  • Efficient Operation: The UC3854BDWG4 is designed for low power dissipation, featuring low startup and operating currents, which contribute to the overall efficiency of the power supply.
  • Protection Features: It includes built-in protection features such as overvoltage, undervoltage lockout, and peak current limit, ensuring safe and reliable operation under various conditions.

Applications

The UC3854BDWG4 is suitable for a diverse range of applications that require efficient power conversion with high power factor. These include:

  • Switched-mode power supplies (SMPS)
  • Power supplies for desktop and server computers
  • Industrial power systems
  • Telecommunications equipment
  • Consumer electronics

Product Specifications

The UC3854BDWG4 comes in a 16-pin SOIC (Small Outline Integrated Circuit) package, ensuring a compact footprint for space-constrained applications. It is designed to operate over the industrial temperature range, making it a robust choice for a wide array of operating environments.

In conclusion, the UC3854BDWG4 by Texas Instruments is a sophisticated solution for power supply designers looking to meet stringent power efficiency requirements while maintaining high reliability and functionality.

You May Also Be Interested in

ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Lowest to $1.6958
Infineon Technologies
IC PFC CTR AV CURR 200KHZ 20DIP
Lowest to $5.8209
ON Semiconductor
IC PFC CTR CRM/TRANS 58KHZ 8DIP
Lowest to $1.6737
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.9270
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
Texas Instruments
IC PFC CTR TRANS 45KHZ 16SOIC
Lowest to $2.2212
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Need more? Email Us
Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
Lowest to $16.9924
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7165 $51.8815
23+ $4.4179 $101.6117
36+ $4.2687 $153.6732
51+ $3.9702 $202.4802
66+ $3.8209 $252.1794
82+ $3.6717 $301.0794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess