EN
  • EN
  • DE

TPS3838J25DBVT

Part No TPS3838J25DBVT
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC 2.25V NANOPWR MON SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 2.25V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 136274-TPS3838J25DBVT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS3838J25DBVT CAD Model

Description

Product Overview: TPS3838J25DBVT by Texas Instruments

The TPS3838J25DBVT is a high-precision voltage detector designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is specifically engineered to monitor supply voltages and to ensure that systems operate within specified voltage levels, making it an essential component for reliable operation in a variety of applications.

Key Features

  • Supply Voltage Supervision: The TPS3838J25DBVT provides precise supervision of fixed 2.5V supply voltages, ensuring that the connected electronic system maintains stable operation.
  • Low Current Consumption: With an ultra-low current consumption of only 1 µA (typical), this voltage detector is ideal for battery-powered and portable applications where power efficiency is crucial.
  • High Accuracy: The device features a high threshold accuracy of ±2%, which allows for precise monitoring and reliable voltage detection.
  • Reset Time Delay: It includes a programmable time delay, which prevents false triggering due to transient voltage fluctuations.
  • Small Form Factor: The TPS3838J25DBVT comes in a compact SOT-23-6 package, making it suitable for space-constrained applications.
  • Temperature Range: This voltage detector operates across a wide temperature range of -40°C to +85°C, accommodating various environmental conditions.

Applications

The TPS3838J25DBVT is versatile and can be used in a wide array of applications, including:

  • Battery-powered devices
  • Portable electronics
  • Microprocessor/microcontroller systems
  • Industrial equipment
  • Automotive systems

Reliability and Performance

Designed with Texas Instruments' commitment to quality and performance, the TPS3838J25DBVT voltage detector is a reliable choice for designers who require accurate voltage monitoring to protect sensitive electronic systems. Its low power consumption and high precision make it particularly well-suited for applications where energy efficiency and component longevity are paramount.

With the TPS3838J25DBVT, engineers can ensure that their systems operate within safe voltage limits, thereby reducing the risk of damage due to voltage anomalies and enhancing the overall stability and longevity of their products.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9303 $51.0939
32+ $3.2249 $103.1968
49+ $3.1241 $153.0809
67+ $3.0233 $202.5611
86+ $2.9226 $251.3436
115+ $2.6202 $301.3230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess