EN
  • EN
  • DE

BQ24308DSGT

Part No BQ24308DSGT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description Overvoltage and Overcurrent Protection IC and Li+ Charger Front-End Protection IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Battery Protection
Battery Chemistry Lithium-Ion
Fault Protection Over Current, Over Temperature, Over/Under Voltage
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-WSON (2x2)
Win Source Part Number 1154173-BQ24308DSGT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name BQ24308
Introduction Date September 01, 2009
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ24308DSGT CAD Model

Description

Introduction to Texas Instruments BQ24308DSGT

The BQ24308DSGT is a high-efficiency, integrated circuit from Texas Instruments, designed to provide comprehensive charge and power management for portable devices. This advanced protection IC is tailored for use in a variety of applications, including smartphones, tablets, and other portable electronics that require efficient power management and protection systems.

Key Features of the BQ24308DSGT

  • Overvoltage Protection: The device is equipped with an overvoltage protection feature that safeguards the system against voltage spikes, ensuring the longevity and reliability of the device it is integrated into.
  • Charge Management: It provides sophisticated charge management capabilities, which helps extend battery life and maximizes performance.
  • High-Efficiency Operation: Designed with efficiency in mind, the BQ24308DSGT operates with minimal power loss, making it ideal for battery-powered applications.
  • Compact Footprint: The device comes in a small form factor, making it suitable for space-constrained applications where board real estate is at a premium.

Applications of the BQ24308DSGT

The versatility of the BQ24308DSGT allows it to be used in a wide array of products. Its primary applications include:

  • Portable consumer electronics
  • Smartphones and tablets
  • Handheld gaming devices
  • Personal digital assistants (PDAs)
  • Other USB-powered gadgets

Technical Specifications

The BQ24308DSGT boasts an impressive set of technical specifications that make it a top choice for designers and engineers:

  • Input voltage range optimized for USB power sources
  • Integrated FETs for reduced external component count
  • Automatic power source selection between USB and AC adapter
  • Thermal regulation for optimized charge rate under various environmental conditions

Conclusion

With its robust protection features, efficient charge management, and compact size, the BQ24308DSGT from Texas Instruments represents a comprehensive solution for power management in portable devices. Its advanced technology ensures safe and efficient operation, making it a crucial component for any modern portable electronic device design.

You May Also Be Interested in

Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5269
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8057

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8211 $53.3715
150+ $0.6737 $101.0550
230+ $0.6527 $150.1210
320+ $0.6316 $202.1120
410+ $0.6106 $250.3460
550+ $0.5474 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess