EN
  • EN
  • DE

MAX16833CAUE/V+

Part No MAX16833CAUE/V+
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR DIM 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type DC DC Controller
Topology Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Voltage - Supply (Minimum) 5V
Voltage - Supply (Maximum) 65V
Frequency 100kHz ~ 1MHz
Dimming Analog, PWM
Applications Automotive, Lighting
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TSSOP Exposed Pad
Supplier Device Package 16-TSSOP-EP
Family Part Number MAX16833
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 701842-MAX16833CAUE/V+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX16833CAUE/V+ CAD Model

Description

Maxim Integrated's MAX16833CAUE/V+ High-Efficiency, High-Brightness LED Driver

The MAX16833CAUE/V+ is a sophisticated LED driver integrated circuit from Maxim Integrated, designed to meet the needs of high-performance lighting systems. This versatile device is engineered to provide a reliable and efficient solution for driving high-brightness LEDs in automotive, industrial, and architectural lighting applications.

Features and Benefits

  • Wide Input Voltage Range: The MAX16833CAUE/V+ operates over a broad input voltage range from 5.5V to 65V, making it suitable for a variety of power sources and ensuring consistent operation even under fluctuating supply conditions.
  • Integrated MOSFET: With an integrated high-side n-channel MOSFET, this LED driver simplifies design and reduces external component count, leading to a more compact and cost-effective lighting solution.
  • PWM Dimming Capability: The device supports pulse-width modulation (PWM) dimming, which allows for precise control over the brightness of the LEDs and helps to achieve desired lighting effects while maintaining high efficiency.
  • Thermal Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature limits, enhancing the longevity and reliability of the lighting system.
  • Adjustable Switching Frequency: The switching frequency of the MAX16833CAUE/V+ can be adjusted externally, giving designers the flexibility to optimize the driver for specific applications and to minimize electromagnetic interference (EMI).

Applications

  • Automotive exterior and interior lighting
  • Industrial lighting systems
  • Architectural and ambient lighting
  • Emergency vehicle warning lights
  • General-purpose LED illumination

The MAX16833CAUE/V+ LED driver is available in a compact TSSOP-16 package, which is ideal for space-constrained applications. Its robust design and comprehensive feature set make it an excellent choice for designers looking to create efficient, high-performance LED lighting systems that meet stringent industry standards.

Overall, the MAX16833CAUE/V+ from Maxim Integrated offers an optimal balance of performance, flexibility, and ease of use for a wide range of LED driving applications, solidifying its place as a go-to choice for innovative lighting solutions.

You May Also Be Interested in

IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7482 $59.2446
8+ $16.2035 $129.6280
12+ $15.6976 $188.3712
16+ $15.1917 $243.0672
20+ $14.6847 $293.6940
27+ $13.1658 $355.4766
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess