Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Output Isolation Isolated
Internal Switch(s) No
Topology Buck, Forward Converter
Voltage - Start Up 13V
Supply Voltage 10 V ~ 22 V
Duty Cycle 79.5%
Frequency - Switching Up to 1MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-PDIP
RoHS State Request Verification
Win Source Part Number 1276008-UC3848N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UC3848
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UC3848N CAD Model

Description

The UC3848N, manufactured by Texas Instruments, is a high-performance current mode pulse width modulation (PWM) controller that is designed for a wide range of power supply applications. This integrated circuit is specifically tailored to deliver precise electrical control and is often utilized in switch-mode power supplies (SMPS).

Key Features

  • Operating Range: The UC3848N operates at a voltage range from 12V to 30V, making it versatile for various power configurations.
  • Frequency Control: It features an oscillator frequency that can be programmed up to 500 kHz, allowing flexibility in the design of the power supply.
  • Current Mode Control: Its current mode operation ensures improved response to load transients and provides inherent overcurrent protection.
  • Efficiency: The device is designed for high efficiency, which is critical in reducing heat and improving reliability in power supply units.
  • Protection Features: It includes built-in under-voltage lockout, current limiting, and thermal shutdown features to protect the circuitry under adverse conditions.

Applications

The UC3848N is widely used in applications that require efficient power conversion and tight control of output parameters. These include:

  • DC to DC converters
  • Off-line power supplies
  • Telecommunication equipment
  • Industrial power systems
  • Portable electronic devices

Package and Availability

The UC3848N comes in an 8-pin plastic dual-in-line package (PDIP), which is easy to handle and compatible with standard PCB layouts. This product is available through Texas Instruments and authorized distributors, ensuring ready availability for both prototyping and mass production.

Support and Resources

Texas Instruments provides extensive support and resources for the UC3848N, including detailed datasheets, application notes, and design tools. Engineers and designers can access these resources to accelerate their design process and ensure optimal use of the controller in their power supply solutions.

You May Also Be Interested in

ON Semiconductor
Green Mode Fairchild Power Switch (FPS) | IC SWIT PWM GREEN UVLO HV 7DIP
Need more? Email Us
ECAD model for FSD210B
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Need more? Email Us
ECAD model for NCP1075P130G
Infineon Technologies
Off-Line SMPS Current Mode Controller with integrated 650V
Lowest to $4.7395
ECAD model for ICE3RBR0665JZ
Microchip Technology
BiCMOS 1A Current-Mode PWM Controllers | IC REG CTRLR PWM CM 8-DIP
Need more? Email Us
ECAD model for MIC38HC44BN
Texas Instruments
HIGH--SPEED VOLTAGE MODE PULSE WIDTH MODULATOR
Need more? Email Us
ECAD model for UCC25706DGKG4
Infineon Technologies
Off-Line SMPS Quasi-Resonant PWM Controller with integrated 650V CoolMOS® and startup cell in DIP-7
Lowest to $3.0546
ECAD model for ICE2QR1765Z
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Need more? Email Us
ECAD model for NCP1077P065G
Fairchild/ON Semiconductor
Green-Mode Fairchild Power Switch (FPS) for Quasi-Resonant Operation - Low EMI and High Efficiency
Lowest to $1.4463
ECAD model for FSQ0465RBWDTU
Power Integrations
Enhanced, Energy Efficient, Low Power Off-line Switcher | IC OFFLINE SWIT OTP OCP HV 8SMD
Need more? Email Us
ECAD model for TNY268G

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4714 $62.8284
14+ $8.5920 $120.2880
21+ $8.3235 $174.7935
28+ $8.0550 $225.5400
36+ $7.7865 $280.3140
49+ $6.9810 $342.0690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention