EN
  • EN
  • DE

DSPIC33EP512MC206-E/PT

Part No DSPIC33EP512MC206-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001262-DSPIC33EP512MC206-E/PT
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series Automotive, AEC-Q100, dsPIC™ 33EP
Package Tray
Product Status Active
Base Product Number DSPIC33EP512MC206
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP512MC206-E/PT CAD Model

Description

Microchip Technology's DSPIC33EP512MC206-E/PT

The DSPIC33EP512MC206-E/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This integrated circuit is part of Microchip's dsPIC33E series and is ideal for applications that require advanced algorithms and processing power, such as motor control, power supplies, and industrial automation systems.

With its 512 KB of flash memory and 48 KB of RAM, this DSC is well-suited for complex applications that require large code storage and high-speed data processing. The DSPIC33EP512MC206-E/PT operates at a maximum frequency of 70 MHz, providing the computational speed necessary for real-time data analysis and control tasks.

The device comes in a 64-pin TQFP (Thin Quad Flat Package) which is both space-saving and allows for efficient thermal management. It features an enhanced set of peripherals, including:

  • High-speed PWM (Pulse Width Modulation) modules for advanced motor control
  • 12-bit Analog-to-Digital Converters (ADCs) for precise measurement of analog signals
  • Multiple serial communication interfaces such as UART, SPI, and I2C for versatile connectivity options
  • Charge Time Measurement Unit (CTMU) for touch sensing applications

One of the standout features of the DSPIC33EP512MC206-E/PT is its advanced motor control PWMs, which make it an excellent choice for driving various types of motors, including ACIM, PMSM, BLDC, and stepper motors. The device also supports dual motor control with its multiple PWM outputs, enabling the control of two motors simultaneously.

Enhanced with DSP engine capabilities, this controller can perform complex mathematical operations, making it suitable for digital filtering, FFT (Fast Fourier Transform) analysis, and other DSP functions. The DSPIC33EP512MC206-E/PT also supports Microchip's MPLAB® development ecosystem, which includes software tools, development boards, and debugging hardware to facilitate rapid development and prototyping.

In summary, the DSPIC33EP512MC206-E/PT is a robust DSC that melds the power of DSP with the versatility of a microcontroller, making it a top choice for engineers looking to develop high-performance embedded systems with stringent space and power constraints.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess