EN
  • EN
  • DE

SPC5604CF2MLL6

Part No SPC5604CF2MLL6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer NXP
Series MPC56xx Qorivva
Package Tray
Number of I/O 79
Family Name SPC5604
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 450
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847339-SPC5604CF2MLL6
Ultra Librarian 3D Model Ultra Librarian SPC5604CF2MLL6 CAD Model

Description

Product Overview: SPC5604CF2MLL6 by NXP

The SPC5604CF2MLL6 is a high-performance automotive microcontroller designed by NXP Semiconductors, which is part of the SPC56 32-bit MCU family. This product is specifically engineered to meet the rigorous demands of modern automotive applications, including powertrain systems, chassis control, and advanced driver assistance systems (ADAS).

Key Features:

  • Core: The SPC5604CF2MLL6 is built around a 32-bit Power Architecture® core that operates at a maximum frequency of 64 MHz, ensuring robust computing power for complex automotive applications.
  • Memory: It comes equipped with 768 KB of flash memory for program storage and 64 KB of RAM for efficient data handling, which is essential for real-time processing.
  • Advanced Timer: The microcontroller includes a Modular Timer System (MTS) that can be used for precise timing and control of multiple events, making it ideal for engine control unit (ECU) tasks.
  • Communication Interfaces: It features multiple communication interfaces, such as CAN, LIN, and SPI, allowing for versatile connectivity options within the vehicle's electronic system.
  • Analog-to-Digital Converter (ADC): With multiple channels of 12-bit ADC, the SPC5604CF2MLL6 can accurately convert analog signals from sensors into digital data for processing.
  • Temperature Range: The device operates over a wide temperature range of -40°C to 125°C, ensuring reliable performance under extreme automotive environments.
  • Package: It is available in a compact 100-pin LQFP package, which is suitable for space-constrained applications.

Applications:

The SPC5604CF2MLL6 is highly versatile and can be used in a variety of automotive applications. It is particularly well-suited for:

  • Engine and transmission control
  • Anti-lock braking systems (ABS)
  • Electric power steering (EPS)
  • Stability control systems
  • Body control modules

Design Support:

NXP provides comprehensive design support for the SPC5604CF2MLL6, including development tools, software libraries, and application notes to facilitate rapid development and deployment of automotive systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2316 $58.1688
44+ $2.6516 $116.6704
68+ $2.5686 $174.6648
93+ $2.4858 $231.1794
121+ $2.4030 $290.7630
161+ $2.1543 $346.8423
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess