EN
  • EN
  • DE

ICE2QR1765Z

Part No ICE2QR1765Z
Manufacturer Infineon Technologies
Catalog PMIC - AC DC Converters, Offline Switchers
Description Off-Line SMPS Quasi-Resonant PWM Controller with integrated 650V CoolMOS® and startup cell in DIP-7
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1183110-ICE2QR1765Z
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICE2QR1765Z CAD Model

Description

The ICE2QR1765Z is a highly integrated quasi-resonant CoolSET™ - QR flyback controller from Infineon Technologies, specifically designed for off-line power supply applications. This controller facilitates the creation of energy-efficient and cost-effective power supplies, particularly in applications where stringent energy efficiency standards need to be met. The ICE2QR1765Z combines several features to optimize performance and minimize component count.

Applications

  • Adapter and Charger Applications
  • Auxiliary Power Supplies
  • Open Frame Power Supplies
  • Consumer Electronics Power Supplies
  • Industrial Power Supplies

Features

  • Quasi-Resonant (QR) Operation for High Efficiency
  • Active Burst Mode (ABM) for Low Standby Power
  • Integrated Startup Cell
  • Built-in Soft-Start Feature
  • Frequency Jittering for Reduced EMI
  • Comprehensive Protection Features (Overvoltage, Overcurrent, Overload, Overtemperature)
  • Adjustable Switching Frequency
  • BiCMOS Technology for High Performance and Low Power Consumption

Benefits

  • Reduced system cost due to high integration level
  • Improved energy efficiency, meeting stringent requirements
  • Simplified design with built-in protection features
  • Minimized EMI emissions through frequency jittering
  • Enhanced reliability with comprehensive protection mechanisms
  • Optimized performance in various operating conditions
  • Lower standby power consumption for increased overall efficiency

Additional Details

The ICE2QR1765Z operates using a quasi-resonant flyback topology. This approach minimizes switching losses by turning on the MOSFET at the valley of the drain-source voltage, leading to significant efficiency improvements. The Active Burst Mode (ABM) further reduces standby power consumption by entering a burst mode during light load conditions. The integrated startup cell eliminates the need for an external startup resistor, simplifying the design and improving efficiency. The soft-start feature prevents stress on components during startup. The frequency jittering function reduces EMI emissions by spreading the energy across a wider frequency range. The comprehensive protection features ensure safe and reliable operation under various fault conditions. The adjustable switching frequency allows designers to optimize the performance for specific application requirements. The BiCMOS technology contributes to high performance and low power consumption. The device is available in a DSO-8 package. The ICE2QR1765Z is a highly versatile and efficient controller suitable for a wide range of off-line power supply applications, offering a balance of performance, cost-effectiveness, and reliability.

You May Also Be Interested in

Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7273 $51.8187
45+ $2.2378 $100.7010
70+ $2.1678 $151.7460
96+ $2.0979 $201.3984
124+ $2.0280 $251.4720
165+ $1.8182 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 760 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess