EN
  • EN
  • DE

UC3842DTR

Part No UC3842DTR
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR PWM CM 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Boost, Buck, Flyback, Forward
Voltage - Start Up 16V
Supply Voltage - Operating 10 V to 30 V
Duty Cycle 97%
Frequency - Switching Up to 500kHz
Fault Protection Current Limiting
Control Features Frequency Control
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 14-SOIC
Mounting Surface Mount
Win Source Part Number 1115544-UC3842DTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC3842DTR CAD Model

Description

The UC3842DTR is a versatile Pulse Width Modulation (PWM) controller integrated circuit designed and manufactured by Texas Instruments. It is a part of the UC3842 series, which has been widely recognized for its reliability and efficiency in power supply applications. This particular model is packaged in a convenient surface-mount SOIC-14 (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications.

Key Features

  • Optimized for Off-line and DC-to-DC Converters: The UC3842DTR is specifically tailored for off-line and various DC-to-DC converter applications, offering a cost-effective solution for power management challenges.
  • Low Startup Current: With a startup current of less than 1mA, the device ensures minimal power consumption during the initial phase, enhancing the overall efficiency of the power supply.
  • Automatic Feed Forward Compensation: This feature allows the controller to maintain a stable operation over a wide range of input voltages and output loads, ensuring a consistent performance.
  • Pulse-by-Pulse Current Limiting: The UC3842DTR provides excellent protection for the power supply components by limiting the current in each pulse, thus preventing potential damage due to overcurrent conditions.
  • Under-Voltage Lockout: The integrated under-voltage lockout function ensures that the controller operates only when the supply voltage is within an acceptable range, safeguarding the circuit from low voltage anomalies.

Applications

The UC3842DTR is a highly adaptable component that can be used in a variety of power supply designs. Some of the common applications include:

  • Switching power supplies
  • Power converters
  • Battery chargers
  • LED drivers
  • DC-DC modules

Quality and Support

Texas Instruments is renowned for its commitment to quality and the UC3842DTR is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and performance. Additionally, Texas Instruments provides comprehensive technical support for their products, including detailed datasheets, application notes, and design resources to assist engineers in integrating the UC3842DTR into their designs.

The UC3842DTR from Texas Instruments represents a blend of innovation, quality, and utility, making it an ideal choice for designers looking to create efficient and robust power supply systems.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8169 $53.0985
150+ $0.6703 $100.5450
235+ $0.6494 $152.6090
320+ $0.6284 $201.0880
415+ $0.6075 $252.1125
555+ $0.5446 $302.2530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,700 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess