EN
  • EN
  • DE

UCC2888D

Part No UCC2888D
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE CTRLR 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Output Isolation Non-Isolated
Topology Flyback
Voltage - Start Up 8.4V
Supply Voltage - Operating 6 V to 9.3 V
Duty Cycle 7.6%
Fault Protection Short Circuit
Control Operating Temperature -40°C to 85°C (TA)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 1115877-UCC2888D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC2888D CAD Model

Description

The UCC2888D from Texas Instruments is a robust, off-line power converter integrated circuit designed for a wide range of applications requiring efficient power conversion. This device is particularly suitable for low to medium power applications, where reliability and compact design are critical.

Key Features:

  • Versatile Power Range: The UCC2888D is capable of delivering power conversion solutions for a variety of power ranges, making it a flexible choice for designers.
  • Integrated Protections: With built-in overcurrent, overvoltage, and thermal protection, the UCC2888D ensures safe operation under abnormal conditions, enhancing the longevity and reliability of the end product.
  • High Efficiency: Designed with efficiency in mind, the UCC2888D minimizes power loss, leading to energy savings and reduced heat generation.
  • Low Standby Power: It is optimized for low standby power, which is essential for meeting energy-saving standards and reducing power consumption when the device is not in active use.
  • Flexible Startup Options: The UCC2888D offers flexible startup options, allowing for seamless integration into various system designs.

Applications:

  • AC/DC Converters
  • Power Supplies for Consumer Electronics
  • Standby and Auxiliary Power Systems
  • Industrial Power Systems
  • Telecom Power Supplies

The UCC2888D is housed in a compact SOIC-8 package, making it an excellent choice for space-constrained applications. Its pinout is designed for straightforward PCB layout, contributing to ease of design and faster time to market.

With its combination of performance, protection features, and design flexibility, the UCC2888D from Texas Instruments stands out as a reliable and efficient solution for power conversion needs. Whether you are designing power supplies for consumer electronics or industrial systems, the UCC2888D provides the performance and features required for a wide range of power conversion applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess