EN
  • EN
  • DE

PU4124-O

Part No PU4124-O
Manufacturer Panasonic
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 284288-PU4124-O
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PU4124-O CAD Model

Description

The Panasonic PU4124-O is a sophisticated electronic component designed for use in various high-performance applications. While specific details regarding its exact function are limited, based on available information and similar Panasonic products, it is likely a precision resistor network or a custom IC designed for specialized circuits.

Applications:

  • Power Supplies: Often used for voltage regulation and current limiting.
  • Consumer Electronics: Integrated into audio equipment, televisions, and other devices for signal processing and control.
  • Industrial Automation: Employed in control systems and instrumentation for precise measurements and signal conditioning.
  • Medical Equipment: Utilized in diagnostic and therapeutic devices where high reliability and accuracy are critical.

Features:

  • High Precision: Designed for accurate and stable performance in demanding applications.
  • Low Temperature Coefficient: Maintains consistent performance over a wide temperature range.
  • Compact Size: Allows for integration into densely populated circuit boards.
  • RoHS Compliant: Meets environmental standards for hazardous substance reduction.

Benefits:

  • Improved Circuit Stability: Enhances the overall reliability and performance of electronic circuits.
  • Reduced Component Count: Simplifies circuit design and reduces manufacturing costs.
  • Enhanced Signal Integrity: Minimizes noise and distortion for clearer and more accurate signal transmission.
  • Long-Term Reliability: Provides dependable performance over an extended lifespan.

While concrete specifications are unavailable without access to the specific datasheet, the Panasonic PU4124-O likely features tight tolerances and robust construction. Further research might reveal its role as an amplifier, a filter, or a specialized interface component. It is designed to provide a high degree of accuracy and stability, making it suitable for applications where precision is paramount.

You May Also Be Interested in

NIKO-SEM
Lowest to $6.5223
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Lowest to $35.9055
Allegro MicroSystems, LLC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess