EN
  • EN
  • DE

UC3823DWTR

Part No UC3823DWTR
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR PWM CM/VM 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Isolation Non-Isolated
Topology Boost, Buck, Flyback, Forward
Voltage - Start Up 9.2V
Supply Voltage - Operating 8.4 V to 30 V
Duty Cycle 100%
Frequency - Switching 1MHz
Fault Protection Current Limiting
Control Features Frequency Control, Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SOIC
Mounting Surface Mount
Win Source Part Number 035666-UC3823DWTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC3823DWTR CAD Model

Description

The UC3823DWTR from Texas Instruments is a highly sophisticated and efficient PWM (Pulse Width Modulation) controller, designed for high-performance power conversion applications. This advanced IC is engineered to facilitate the design of a wide array of power supplies, ranging from simple to complex topologies. It is particularly well-suited for applications requiring low power dissipation and high efficiency, which makes it an excellent choice for switch-mode power supplies, DC-DC converters, and other power control circuits.

Key Features

  • High-Frequency Operation: The UC3823DWTR is capable of operating at frequencies up to 1MHz, allowing for smaller passive components and a more compact overall design.
  • Advanced Control Methodologies: It supports various control methods, including peak current mode, average current mode, and voltage mode control, offering flexibility in designing power supply architectures.
  • Programmable Soft-Start: This feature helps to minimize inrush current during startup, contributing to the reliability and longevity of the system.
  • High Current Totem Pole Outputs: The device is equipped with high current totem pole outputs, capable of directly driving power MOSFETs or IGBTs.
  • Wide Input Voltage Range: It can operate over a broad input voltage range, accommodating various supply voltages and ensuring stable performance under fluctuating input conditions.

Applications

The UC3823DWTR's versatility makes it suitable for a diverse range of applications, including but not limited to:

  • Telecommunications equipment
  • Industrial power systems
  • Uninterruptible power supplies (UPS)
  • Server and data center power supplies
  • Automotive power systems
  • Renewable energy systems, such as solar inverters

Package and Availability

The UC3823DWTR is available in a surface-mount SOIC-16 package, which is designed for space-constrained applications. The device is also offered in tape and reel packaging, facilitating efficient assembly for high-volume production. Texas Instruments ensures availability and support for this product, along with comprehensive technical documentation and application notes to assist designers in implementing the UC3823DWTR in their power supply solutions.

You May Also Be Interested in

ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1919 $57.3433
15+ $6.7216 $100.8240
24+ $6.5115 $156.2760
32+ $6.3015 $201.6480
42+ $6.0914 $255.8388
55+ $5.4613 $300.3715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess