The Texas Instruments UC3717AQTR is a robust and efficient stepper motor driver designed to cater to a wide range of applications that require precise motor control. This integrated circuit is a part of the UCx717 family of products known for their reliability and performance in controlling stepper motors.
Key Features
- Output Drive Capacity: The UC3717AQTR offers an impressive output drive capability, making it suitable for driving a variety of stepper motors.
- Integrated Protection: It comes with built-in protection features that include thermal shutdown and over-current protection, ensuring the longevity and safety of the device.
- High Efficiency: This motor driver is designed for high efficiency, which is essential for reducing heat dissipation and improving the overall performance of the system it is used in.
- Dual H-Bridge: The inclusion of dual H-bridge drivers allows for full control over the stepper motor, enabling both forward and reverse driving of the motor coils.
Applications
The UC3717AQTR is versatile and can be used in a variety of applications, including but not limited to:
- Industrial automation systems
- Precision positioning equipment
- Robotics
- Printers and scanners
- CNC machines
Technical Specifications
Some of the technical specifications of the UC3717AQTR include:
- Supply Voltage Range: 10.8V to 35V
- Output Current: Up to 1.5A per channel
- Operating Temperature Range: -40°C to 85°C
- Package: Thin Shrink Small Outline Package (TSSOP)
With its advanced features and reliable performance, the Texas Instruments UC3717AQTR stepper motor driver is an excellent choice for engineers and designers looking to develop systems that require precise and controlled motor movements.