EN
  • EN
  • DE

UC3717AQ

Part No UC3717AQ
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Description Stepper Motor Drive Circuit | IC BRIDGE DRIVER PAR 20PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Configuration Half Bridge (2)
Applications General Purpose, Stepper Motors
Interface Logic
Load Type Inductive
Technology Bipolar
Current - Output / Channel 1A
Supply Voltage (V) 4.75V ~ 5.25V
Load Voltage (V) 10V ~ 46V
Temperature Range - Operating 0°C ~ 150°C
Features Bootstrap Circuit
Fault Protection Over Temperature
Mounting Style SMD
Manufacturer Package 20-LCC
Supplier Device Package 20-PLCC (9x9)
Family Part Number UC3717A
Manufacturer Pack Quantity 46
MSL Level 2 (1 Year)
Win Source Part Number 1275904-UC3717AQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC3717AQ CAD Model

Description

The UC3717AQ from Texas Instruments is a robust and versatile stepper motor driver integrated circuit (IC) designed to drive a wide range of stepper motors in various applications. It is part of the UCx717 family of stepper motor controllers and drivers, known for their reliability and high performance.

This IC is capable of providing output currents up to 1.5A with an operating voltage range of 10V to 46V. The UC3717AQ incorporates advanced features such as adaptive load control, which ensures efficient operation under varying load conditions. It is particularly well-suited for bipolar stepper motors and is commonly used in applications such as printers, scanners, robotics, and other precision motion control systems.

The device includes a dual H-bridge driver, which allows for full control over the direction and speed of the stepper motor. The H-bridge driver circuitry is designed to minimize power dissipation through the use of synchronous rectification and low on-resistance outputs.

For enhanced performance, the UC3717AQ features built-in protection against overcurrent, thermal overload, and under-voltage lockout, making it a reliable choice for safety-critical applications. Additionally, the IC is equipped with a thermal shutdown feature that protects the device in extreme temperature conditions.

The UC3717AQ is available in a PowerDIP-16 package, which is designed for easy integration into various circuit designs. The pin configuration and package are optimized for simplified PCB layout and space-saving considerations, making it an ideal choice for compact and efficient designs.

Overall, the Texas Instruments UC3717AQ stepper motor driver is a high-quality component that offers a combination of power, precision, and protection for advanced motor control solutions. Its robust feature set and reliable performance make it a top choice for engineers and designers looking to create sophisticated motion control systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 25A 21TQFN
Lowest to $5.8132
Monolithic Power Systems Inc.
IC HALF BRIDGE DRVR 4.25A 8SOICE
Lowest to $0.4090
Infineon Technologies
IC HALF BRIDGE DRIVER 1.5A 23DIP
Need more? Email Us
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 70A 41LGA
Lowest to $7.2667
Texas Instruments
105-V 0.5-A/0.8-A HALF-BRIDGE GA
Lowest to $0.7628
Infineon Technologies
IC HALF BRIDGE DRIVER 1.6A 23SOP
Need more? Email Us
Monolithic Power Systems Inc.
IC HALF-BRIDGE 60A 25TQFN
Lowest to $4.0909
Monolithic Power Systems Inc.
26V,25A INTELLI-PHASE IN TQFN3X4
Lowest to $0.9545
Infineon Technologies
Lowest to $43.6567

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess