Products specifications

Category Integrated Circuits (ICs)>Power Management (PMIC)>Full Half-Bridge Drivers
Manufacturer STMicroelectronics
Packaging Tray
Output Configuration Half Bridge (3)
Applications DC Motors, General Purpose
Interface Analog, Logic
Load Type Capacitive and Resistive
Technology Power MOSFET, IGBT
Rds On (Typ) 35Ohm
Current - Peak Output 350mA
Voltage - Supply 9V ~ 20V
Voltage - Load 580V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Features Bootstrap Circuit
Fault Protection Over Current, Over Temperature, UVLO
Mounting Surface Mount
Case / Package 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SO
Base Product Number STDRIVE601
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 700
Win Source Part Number 1320012-STDRIVE601
Ultra Librarian 3D Model Ultra Librarian STDRIVE601 CAD Model

Description

Introducing the STDRIVE601 Three-Phase Gate Driver

The STDRIVE601 from STMicroelectronics is a cutting-edge, three-phase gate driver designed to drive N-channel power MOSFETs or IGBTs in a highly efficient and reliable manner. This advanced gate driver is a perfect solution for a wide range of applications, including industrial drives, home appliances, fans, pumps, and electric vehicle powertrains. Its compact design and powerful features make it an ideal choice for modern high-performance motor control systems.

Advanced Features for Optimal Performance

The STDRIVE601 boasts an array of features that enhance its performance and reliability. It includes a three-channel half-bridge driver with independent high and low-side referenced output channels, which allows for flexible control schemes. The device provides a high driving current capability of up to 600 mA for the high side and 650 mA for the low side, ensuring robust turn-on and turn-off of power transistors.

Additionally, the STDRIVE601 integrates smart shutdown functions that protect the power stage in the event of overcurrent, short circuit, or under-voltage conditions. This feature is crucial in preventing damage to the power transistors and ensuring the longevity of the system. The driver also supports a wide range of supply voltages from 7.5 V to 20 V, accommodating various application needs.

Enhanced User Experience with Diagnostic Features

One of the standout aspects of the STDRIVE601 is its built-in diagnostic features. The device includes a dedicated fault status output that informs the microcontroller of any fault condition, simplifying system diagnostics and troubleshooting. This proactive reporting helps maintain system integrity and reduces downtime.

Compact and Robust Design

The STDRIVE601 is housed in a compact VFQFPN package, which is optimized for thermal performance and space-saving on the PCB. Its robust design is complemented by features such as under-voltage lockout (UVLO) protection for both the high-side and low-side channels, and dV/dt immunity, which ensures stable operation even in harsh electrical environments.

In conclusion, the STDRIVE601 from STMicroelectronics is a versatile and powerful three-phase gate driver that offers a combination of performance, protection, and diagnostic features. Its integration capabilities and compact form factor make it a top choice for designers looking to enhance the efficiency and reliability of their motor control applications.

You May Also Be Interested in

Texas Instruments
IC BRIDGE DRIVER PAR 44HTSSOP
Lowest to $10.3637
ECAD model for DRV8312DDW
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ECAD model for STK681-050-E
ON Semiconductor
IC MOTOR DRIVER BTL FAN 10SOIC / Driver
Lowest to $0.5409
ECAD model for LA6583MC-W-AH
Texas Instruments
Dual Full Bridge Motor Driver 16-Pin HTSSOP EP T/R / IC MOTOR DRIVER PAR 16HTSSOP
Lowest to $1.5657
ECAD model for DRV8833PWPR
Texas Instruments
IC MOTOR DRIVER PAR 16QFN
Lowest to $2.4413
ECAD model for DRV8833RTYR
Microchip Technology
IC DRIVER BCDMOS DUAL/QD 16-SOIC
Need more? Email Us
ECAD model for U6820BM-MFPG3Y
Infineon Technologies
Integrated Switch(MOSFET Driver and MOSFETs)
Need more? Email Us
ECAD model for TDA21201-S7
Texas Instruments
IC MOTOR DRIVER PAR 8WSON
Lowest to $0.1641
ECAD model for DRV8837DSGR
Texas Instruments
IC BRIDGE DRIVER PAR 44HTSSOP
Lowest to $7.1451
ECAD model for DRV8412DDWR

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7233 $51.9563
26+ $3.8756 $100.7656
40+ $3.7545 $150.1800
56+ $3.6333 $203.4648
72+ $3.5122 $252.8784
96+ $3.1489 $302.2944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 36,000 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention