Products specifications

Category Adapters
Win Source Part Number 1414552-IBM 00E4467 - Split Storage Backplane
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00E4467 - Split Storage Backplane CAD Model

Description

The IBM 00E4467 Split Storage Backplane represents a crucial component designed to enhance the flexibility and performance of server storage solutions within the IBM ecosystem. Engineered to seamlessly divide a single physical storage enclosure into multiple independent sections, this backplane enables organizations to optimize their storage configurations for enhanced data management and improved access speeds. It supports various storage media types, including SAS and SATA drives, allowing for a diverse range of application uses from high-speed transactional databases to bulk data storage solutions. The split feature facilitates distinct storage domains, enabling servers to host multiple storage pools that can be separately managed, making it ideal for environments requiring segregation of data for security or performance reasons. Additionally, its robust build and compatibility with IBM’s leading-edge server technology ensure that it can withstand the rigors of continuous operation in demanding data center environments. The integration of this backplane into an IBM server infrastructure significantly boosts the server's storage capabilities, offering scalability and reliability for enterprise-level applications. Its innovative design is aimed at enhancing system efficiency and redundancy, thus minimizing downtime and ensuring uninterrupted access to critical data. Organizations looking to expand their storage capacity or aiming to deploy complex storage configurations will find the IBM 00E4467 Split Storage Backplane to be an invaluable asset, empowering them to achieve their data management objectives with unmatched precision and effectiveness.

You May Also Be Interested in

Supermicro
Add-on Module for SYS-4048B-TR4FT
Need more? Email Us
ECAD model for SUPERMICRO AOM-X10QBI-A - Add-on Module for SYS-4048B-TR4FT
NetApp
HBA,FC,Disk,Op (2),R5
Need more? Email Us
ECAD model for NETAPP X2050B-R5 - HBA,FC,Disk,Op (2),R5
NetApp
Netapp 4-Port 16GB Fibre Channel PCIe HBA Adapter
Need more? Email Us
ECAD model for NETAPP 111-02451 - Netapp 4-Port 16GB Fibre Channel PCIe HBA Adapter
Supermicro
Intel 10Gb Dual-Port SFP+ Ethernet Adapter
Need more? Email Us
ECAD model for SUPERMICRO X520-SR2-SM - Intel 10Gb Dual-Port SFP+ Ethernet Adapter
Supermicro
Supermicro AOC-S2308L-L8E. Host interface: PCI Express x8, Output interface: SAS,SATA, Expansion card form factor: Low-profile. Processor model: LSI SAS2308, Processor frequency: 800 MHz. Data transfer rate: 6 Gbit/s
Need more? Email Us
ECAD model for SUPERMICRO AOC-S2308L-L8E - LSI 2308L 8PORT 6Gbps HBA
Supermicro
LSI 9207-8I 8PORT 6Gbps HBA
Need more? Email Us
ECAD model for SUPERMICRO 9207-8I - LSI 9207-8I 8PORT 6Gbps HBA
NetApp
NetApp 4 PORT 4 GBPS FC HBA
Need more? Email Us
ECAD model for NETAPP 111-00285 - NetApp 4 PORT 4 GBPS FC HBA
Connective Peripherals Pte Ltd
RS-485 USB TO SERIAL
Need more? Email Us
ECAD model for USB2-H-5004
NetApp
Netapp 4-Port 25Gb ISCSI Card (no front plate)
Need more? Email Us
ECAD model for NETAPP X-56031-00 - Netapp 4-Port 25Gb ISCSI Card (no front plate)

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention