Products specifications Report Issue?

Case / Package SOIC
Element Configuration Single
Fall Time 60 ns
Lead Free Contains Lead
Max Operating Temperature 70 °C
Max Output Current 1.5 A
Max Supply Voltage 40 V
Min Operating Temperature 0 °C
Min Supply Voltage 5 V
Mount Surface Mount
Number of Drivers 1
Number of Outputs 1
Number of Pins 8
Output Current 1.5 A
Packaging Tape & Reel
Radiation Hardening No
Rise Time 90 ns
RoHS Compliant
Weight 72.603129 mg
Win Source Part Number 1137774-UC3705DTRG4
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC3705DTRG4 CAD Model

Description

Overview of Texas Instruments UC3705DTRG4

The Texas Instruments UC3705DTRG4 is a specialized integrated circuit designed for high-performance power management applications. This device is part of the UCx705 family, known for their robustness and efficiency in controlling and driving power MOSFETs and IGBTs. The UC3705DTRG4 is specifically crafted to cater to the needs of high-side and low-side gate drivers, making it an excellent choice for a wide range of electronic applications.

Key Features

  • High Current Drive Capability: The UC3705DTRG4 is capable of delivering high peak output currents, ensuring reliable operation even under demanding conditions.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating various application requirements and simplifying power supply design.
  • Fast Propagation Delays: With its quick propagation delays, this driver ensures swift response times, which is critical for high-speed switching applications.
  • Dual Outputs: The device features dual outputs that can be used for driving both the high-side and low-side of power switches, offering design flexibility.
  • Protection Features: It includes under-voltage lockout and thermal shutdown features to protect against operation outside of safe conditions.

Applications

The UC3705DTRG4 is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Motor Control Circuits
  • DC to DC Converters
  • Class D Amplifiers
  • Power Inverters

Package and Availability

The UC3705DTRG4 comes in a surface-mount package, which is suitable for automated assembly processes and is designed to save space on printed circuit boards. The device is available in tape and reel packaging, facilitating efficient handling and manufacturing.

Quality and Reliability

As with all Texas Instruments products, the UC3705DTRG4 is manufactured to high standards of quality and reliability. It undergoes rigorous testing to ensure it meets the stringent requirements of industrial and commercial applications.

You May Also Be Interested in

Taiwan Semiconductor
SWITCHING REGULATOR, DC-DC, BUCK / Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOP
Need more? Email Us
ECAD model for TS2581CS RLG
Texas Instruments
MULTIPHASE DC-DC CONTROLLER / Buck Regulator Positive Output Step-Down PMBus DC-DC Controller IC 40-WQFN (5x5)
Lowest to $6.7646
ECAD model for TPS53688RSBT
Texas Instruments
IC POWER MANAGEMENT / Buck-Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 2A 15-UFBGA, DSBGA
Lowest to $2.9723
ECAD model for TPS63806YFFR
Texas Instruments
2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package 6-WSON -40 to 85
Lowest to $1.1290
ECAD model for TPS62261DRVRG4
ON Semiconductor
PWM FOR 55W APPLICATION / Converter Offline Flyback Topology 24kHz ~ 125kHz 8-SOIC
Need more? Email Us
ECAD model for FAN6080HMX
Texas Instruments
IC REG BUCK ADJ 40A 40LQFN / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 40A 40-PowerLFQFN
Lowest to $5.9966
ECAD model for TPS549D22RVFR
Texas Instruments
Resonant Mode Power Supply Controller 24-SOIC
Need more? Email Us
ECAD model for UC2860DWTR
Texas Instruments
IC POWER / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 20-VFQFN Exposed Pad
Lowest to $0.6464
ECAD model for TPS51396ARJER
Texas Instruments
4-V TO 18-V INPUT, VOLTAGE MODE, / Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 15A 33-PowerVFQFN
Lowest to $11.4968
ECAD model for TPS542A50RJMR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention