EN
  • EN
  • DE

FAN6080HMX

Part No FAN6080HMX
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description PWM FOR 55W APPLICATION / Converter Offline Flyback Topology 24kHz ~ 125kHz 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr onsemi
Package Tape & Reel (TR)
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 500V
Topology Flyback
Supply Voltage - Operating 7V ~ 50V
Frequency - Switching 24kHz ~ 125kHz
Fault Protection Current Limiting, Over Voltage
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting SMD (SMT)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 488-FAN6080HMXTR
Standard Package 2,500
Win Source Part Number 1110946-FAN6080HMX
Ultra Librarian 3D Model Ultra Librarian FAN6080HMX CAD Model

Description

The FAN6080HMX is a cutting-edge integrated circuit designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This versatile component is specifically engineered to provide a highly efficient, compact, and reliable solution for power management applications. The FAN6080HMX is part of ON Semiconductor's comprehensive portfolio of energy-efficient power and signal management, logic, discrete, and custom semiconductor solutions.

Key Features

  • High Efficiency: The FAN6080HMX boasts an advanced design that ensures high efficiency in power conversion, leading to energy savings and extended battery life in portable devices.
  • Compact Footprint: With its small package size, the FAN6080HMX is ideal for space-constrained applications, allowing designers to minimize the overall size of their end products.
  • Thermal Management: The device features excellent thermal performance, which helps to maintain optimal operating temperatures and enhances the reliability and longevity of the application.
  • Integrated Protection Features: The FAN6080HMX includes a range of built-in protection features, such as overcurrent, overvoltage, and thermal shutdown, to safeguard the system against potential damage from electrical anomalies.

Applications

The FAN6080HMX is suitable for a wide array of applications where efficient power management is crucial. These include:

  • Portable Electronic Devices
  • Smartphones and Tablets
  • Wireless Communication Systems
  • Power Supply Modules
  • Battery Management Systems

Technical Specifications

The FAN6080HMX operates over a broad voltage range and is characterized by its low quiescent current, contributing to its high efficiency. The device is housed in a compact HMX package, which is designed for optimal power dissipation and space-saving on the PCB.

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly solutions. The FAN6080HMX complies with RoHS and Green standards, ensuring that it meets global environmental regulations and promotes sustainability in electronic design.

With its robust feature set, the FAN6080HMX from ON Semiconductor is an excellent choice for designers looking to enhance the performance and efficiency of their power management systems.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess