Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tape & Reel (TR)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 24V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 7V
Current - Output 8A
Frequency - Switching 600kHz, 800kHz, 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-QFN-HR (3x3)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS51396ARJERTR
Standard Package 3,000
Win Source Part Number 1100940-TPS51396ARJER
Ultra Librarian 3D Model Ultra Librarian TPS51396ARJER CAD Model

Description

The TPS51396ARJER from Texas Instruments is a high-performance, synchronous buck controller designed for precision voltage regulation in a wide range of applications. This advanced power solution integrates multiple features to ensure efficient power management, making it an ideal choice for computing, networking, and telecommunications equipment.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range, catering to various system requirements and ensuring compatibility with different power sources.
  • Output Voltage Accuracy: With its precise voltage regulation, the TPS51396ARJER maintains a tight output voltage accuracy, which is crucial for sensitive electronic components that require stable power supply.
  • Adaptive Voltage Scaling (AVS): The regulator includes AVS technology, allowing dynamic adjustment of the output voltage based on processor load conditions, thereby improving system efficiency.
  • Current Monitoring: Integrated current monitoring facilitates accurate control of the power supply, ensuring protection against over-current conditions and enhancing system reliability.
  • Thermal Management: The device features excellent thermal performance, which prevents overheating and extends the life of the product under various operating conditions.
  • Programmable Switching Frequency: Users can program the switching frequency according to their specific application needs, optimizing performance and minimizing interference.

Applications

The TPS51396ARJER is versatile and can be used in a variety of applications, including:

  • Servers and data centers
  • Networking equipment such as switches and routers
  • Telecommunications infrastructure
  • High-performance computing systems
  • Industrial and automation systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and the TPS51396ARJER is no exception. Manufactured with the highest standards, this voltage regulator is designed for long-term reliability and performance, ensuring that your systems operate smoothly and efficiently.

You May Also Be Interested in

Maxim Integrated
IC REG QSOP
Need more? Email Us
ECAD model for MAX16959GEE/V+
Linear Technology
4.5A, 500kHz Step-Down Switching Regulator
Need more? Email Us
ECAD model for LT1374IR-5SYNC
National Semiconductor (TI)
520kHz/1.6MHz - Space-Efficient Boost and SEPIC DC-DC Regulator
Lowest to $3.8114
ECAD model for LM2735XMYX
Texas Instruments
Synchronous SIMPLE SWITCHER Buck Regulator
Lowest to $4.6421
ECAD model for LM2854MHX-1000
ON Semiconductor
IC REG BUCK 1.233V 600MA 6UMLP
Need more? Email Us
ECAD model for FAN5361UMP123X
Diodes Incorporated
IC REG BCK DL SYNC W-FLGA2520-17 / Conv DC-DC 2.7V to 5.5V Synchronous Step Down Dual-Out 0.9V to 5.5V/1.8V 1A/2A 17-Pin WFLGA T/R
Lowest to $1.0651
ECAD model for PAM2322AGEAR
Micrel
4MHz Dual 400mA Synchronous Buck Regulator with HyperLight Load
Need more? Email Us
ECAD model for MIC23250-SKYMT
National Semiconductor (TI)
IC REG BUCK 1.2V/1.8V DL 20USMD
Need more? Email Us
ECAD model for LM3370TLX-3006/NOPB
Micrel
1MHz, 6A Integrated Switch High Efficiency Synchronous Buck Regulator
Need more? Email Us
ECAD model for MIC22602YML

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6464 $51.7120
170+ $0.6055 $102.9350
260+ $0.5850 $152.1000
370+ $0.5441 $201.3170
480+ $0.5237 $251.3760
600+ $0.5032 $301.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,000 pieces
MOQ: 80 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention