Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Motor Type - AC, DC Brushed DC
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (2)
Interface Parallel
Applications General
Operating Supply Voltage 10 V ~ 36 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-PDIP
Win Source Part Number 1275888-UC3638N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UC3638
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UC3638N CAD Model

Description

The UC3638N is a robust integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced motor controller IC is engineered to deliver precise and efficient control of brushless DC motors, making it an ideal choice for a wide range of applications including industrial drives, automotive systems, and consumer electronics.

Key Features

  • Advanced Motor Control: The UC3638N provides sophisticated control algorithms that are optimized for brushless DC motors, ensuring smooth operation and high performance.
  • Dual H-Bridge Drivers: Equipped with two full H-bridge drivers, the UC3638N can efficiently drive both windings of a bipolar stepper motor or two separate DC motors.
  • High Voltage Operation: This IC can handle motor supply voltages up to 60V, making it versatile for various motor specifications and power requirements.
  • Integrated Charge Pump: The built-in charge pump circuitry facilitates high-side gate drive for N-channel FETs, eliminating the need for an external charge pump in many applications.
  • Thermal Shutdown: The UC3638N includes thermal shutdown protection that helps prevent damage from overheating, enhancing the longevity and reliability of the device.

Applications

  • Automated industrial machines
  • Robotics and automated guided vehicles (AGVs)
  • Office automation (printers, scanners, etc.)
  • Consumer electronics (drones, toys, etc.)

Technical Specifications

  • Product: Motor / Motion / Ignition Controllers & Drivers
  • Part Number: UC3638N
  • Package / Case: PDIP-20
  • Operating Temperature: -40°C to +85°C

The UC3638N is a testament to Texas Instruments' commitment to providing high-quality, innovative products that push the boundaries of motor control technology. It offers designers a reliable and flexible solution that can be integrated into a multitude of motor control applications, ensuring optimal performance and efficiency.

You May Also Be Interested in

Microchip Technology
IC MOTOR DRIVER 3V-5.5V 8DIP
Need more? Email Us
ECAD model for TC648VPA
ON Semiconductor
IC MTR DRV 4.5-5.5V/8-17V 36SSOP
Lowest to $3.7074
ECAD model for LB11876-TLM-E
Rohm Semiconductor
IC MOTOR DRIVER 8V-26.4V 28VQFN / 3-phase brushless motor pre-driver
Lowest to $0.8322
ECAD model for BD63002MUV-E2
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V / 2-phase Stepping Motor Driver
Lowest to $7.7616
ECAD model for STK672-732A-E
Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP / 12-V, Three-Phase, Sensorless BLDC Motor Driver
Lowest to $2.0695
ECAD model for DRV10975PWPR
Omron
SERVOMOTOR 2000 RPM 230V / AC Motor Servomotor 2000 RPM 5kW Incremental 230VAC
Need more? Email Us
ECAD model for R88M-K5K020H-BOS2
Texas Instruments
IC MTR DRVR 2.5V-4.8V 6PICOSTAR / DRV201 Voice Coil Motor Driver for Camera Auto Focus
Lowest to $2.6978
ECAD model for DRV201YMBR
Texas Instruments
IC MOTOR DRIVER 2V-5.5V 10VSSOP / DRV2604L 2- to 5.2-V Haptic Driver for LRA and ERM with Internal Memory and Smart-Loop Architecture
Lowest to $1.5037
ECAD model for DRV2604LDGSR
Allegro MicroSystems, LLC
DUAL FULL-BRIDGE PWM MOTOR DRIVER WITH BRAKE | IC MOTOR DRVR 4.75V-5.5V 16SOIC
Lowest to $5.3504
ECAD model for a3968slb

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention