EN
  • EN
  • DE

UCC27425D

Part No UCC27425D
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description DUAL 4-A HIGH SPEED LOW SIDE MOSFET DRIVERS WITH ENABLE | IC MOSFET DVR DUAL HS 4A 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage (V) 4V ~ 15V
Logic Voltage - VIL, VIH 1V, 2V
Current - Peak Output (Source, Sink) 4A, 4A
Input Type Inverting, Non-Inverting
Rise / Fall Time 20ns, 15ns
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number UCC27425
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1276149-UCC27425D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC27425D CAD Model

Description

Introducing the UCC27425D Dual High-Speed Low-Side Power MOSFET Driver by Texas Instruments

The UCC27425D from Texas Instruments is a state-of-the-art dual non-inverting high-speed low-side power MOSFET driver designed to effectively switch power MOSFETs and IGBTs. This powerful driver is optimal for a wide array of applications, including but not limited to switching power supplies, motor controllers, and power inverters. Its robust design and high-speed performance make it an excellent choice for both industrial and consumer electronics.

At the core of the UCC27425D's functionality is its ability to deliver large peak currents into capacitive loads. Boasting a high peak output current of 4A, sourced and sunk by its outputs, this driver ensures rapid and efficient switching of connected MOSFETs. This high current capability is combined with a low supply current, making it an energy-efficient solution for your power management needs.

The UCC27425D operates over a wide supply voltage range of 4.5V to 15V, providing flexibility in various system designs. Its dual outputs can be used to drive two separate MOSFETs or a single MOSFET in a high-side and low-side configuration. This versatility is further enhanced by its ability to work with pulse-width modulation (PWM) signals, making it suitable for sophisticated control applications.

Key features of the UCC27425D include:

  • High Peak Output Current: 4A source and sink capability for rapid switching of power transistors.
  • Wide Supply Voltage Range: Operates from 4.5V to 15V, accommodating various power systems.
  • Fast Propagation Delays: Ensures synchronized switching with minimal delay, crucial for high-frequency applications.
  • Industry-Standard Pinout: Compatible with other dual-channel drivers, simplifying upgrades and design migrations.
  • Thermal Shutdown: Integrated protection against overheating, enhancing system reliability.

With its industry-standard 8-pin SOIC package, the UCC27425D is easy to integrate into your PCB design. The device also features matched propagation delays between channels, which is vital for applications requiring dual MOSFET configurations. Whether you are designing a new power system or upgrading an existing one, the UCC27425D offers a reliable and efficient solution for driving your power MOSFETs and IGBTs.

For detailed specifications, application notes, and support resources, visit the Texas Instruments website to ensure your design incorporates the UCC27425D with the utmost confidence.

You May Also Be Interested in

Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Infineon Technologies
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $8.4227
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8763 $56.2890
65+ $1.5396 $100.0740
105+ $1.4915 $156.6075
140+ $1.4434 $202.0760
180+ $1.3952 $251.1360
240+ $1.2509 $300.2160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess