EN
  • EN
  • DE

UC3175BQP

Part No UC3175BQP
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PLCC
RoHS Compliant
Win Source Part Number 1101997-UC3175BQP
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UC3175BQP CAD Model

Description

The UC3175BQP from Texas Instruments is an advanced integrated circuit designed for robust and efficient control in a variety of applications. This component is part of the UC family of power management devices, known for their reliability and performance in managing power requirements in electronic systems.

Key Features

  • Precision Voltage Regulation: The UC3175BQP offers precise voltage regulation, ensuring stable operation of the electronic system it is integrated with. This precision helps to protect sensitive components from damage due to voltage fluctuations.
  • High Efficiency: Designed for high-efficiency power conversion, this IC helps in reducing power loss and improving the overall energy efficiency of the system.
  • Thermal Protection: The device includes thermal shutdown features that protect it from overheating, which can be critical in high-power applications.
  • Current Limiting: Integrated current limiting functionality safeguards the device and the system from overcurrent conditions that could lead to damage or failure.
  • Low Dropout: The low dropout (LDO) capability of the UC3175BQP makes it suitable for applications requiring a stable output voltage even when the input voltage is very close to the output voltage.

Applications

The UC3175BQP is versatile and can be employed in a wide range of applications. It is particularly well-suited for:

  • Power supplies
  • DC-DC converters
  • Battery chargers
  • Automotive electronics
  • Industrial control systems

Product Specifications

The UC3175BQP is packaged in a QFP (Quad Flat Package), which allows for a compact footprint on the PCB (Printed Circuit Board) and is conducive to automated assembly processes. Its operational temperature range and electrical characteristics are designed to meet the stringent requirements of industrial and automotive applications.

Conclusion

With its combination of precision, efficiency, protection features, and versatility, the UC3175BQP from Texas Instruments stands out as a superior choice for power management in demanding environments. It is a testament to Texas Instruments' commitment to providing high-quality, reliable components for the electronics industry.

You May Also Be Interested in

Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Shindengen
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess